mStand360 Laptop Stand w/ Swivel Base - Space Grey

Created for Apple MacBooks, suitable for all laptops, mStand raises your laptop to a better ergonomic height, so that you can use your laptop comfortable and safely. Its aluminum rotating base has a super slim profile of only 0.1" inch to maintain the same sleek lines as the original mStand. Share the screen and access ports easily.

Manufacturer Part Number
10074
EAN/UPC
0891607000766,891607000766
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

• Raises screen to eye level
• Swivel base allows for easy sharing of screen and access to ports
• Aluminum panel acts as a heat sink to cool laptop
• Frees up desktop space
• Tilt design brings the screen closer
• Cable organizer behind routes wires neatly