mStand Laptop Stand - Space Grey

Our best-selling mStand is the perfect complement to your notebook. The sturdy, all aluminum design lifts the screen to eye level to mimic the comfort of a desktop, and pairs beautifully with an external display.

Manufacturer Part Number
10072
EAN/UPC
0891607000759,891607000759
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

• Raises laptop screen by 6 inches for better viewing
• Tilt design brings screen closer & improves airflow to keep laptop cooler
• Single piece aluminum design provides solid stability
• Keyboard stash clears up desk area when not in use
• Cable organizer behind arranges cables neatly
• Promotes better ergonomics when used with an external keyboard & mouse