Bulk Speaker Cable 14AWG

Kramer’s BC−2S14 is a high−quality 14AWG twisted pair cable designed for connecting speakers and amplifiers in security, commercial or residential AV systems.

  • Quality Construction — Rugged and flexible jacket.
  • High Performance — Use anywhere an unshielded stranded 14AWG pair is suitable.
  • Length — Available in reels of 500 & 1000ft (152, 305m).
  • Color — Gray.

Manufacturer Part Number
BC-2S14-152M
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CONSTRUCTION

  • Conductors: 2
  • AWG: 14
  • Stranding: 19x27
  • Conductor Material: Bare copper
  • Insulation: Polypropylene, wall thickness 0.011"
  • Outer Shield Material: Unshielded
  • Outer Jacket Material: PVC — Polyvinyl chloride, wall thickness 0.017"
  • Outer Jacket Ripcord: Yes
OVERALL
  • Overall Nominal Diameter: 0.226" (5.7mm)
  • Overall Cabling Lay Length & Direction: 4.0" lay length, 3 twists/ft
  • Operating Temperature Range: –20° to +75°C (–4° to 167°F)
  • UL Temperature Rating: 75°C (167°F)
  • Max. Recommended Pulling Tension: 95lbs
  • Min. Bend Radius/Minor Axis: 2.25" (57.1mm)
ELECTRICAL
  • Nom. Inductance: 0.15 (μH/ft)
  • Nom. Capacitance Conductor to Conductor: 22.000 (pF/ft)
  • Nom. Conductor DC Resistance: 2.53Ω/1000ft @20°C
  • Max. Operating Voltage (UL): 300V RMS
  • Max. Recommended Current: 8A per conductor @25°C ambient