AP 8432 – A True 802.11ac, Wave 2 Access Point
DO MORE TODAY. ADD THE INTERNET OF THINGS TOMORROW.
Imagine what your business could do with a wireless network up to eight times wider and faster. Now, picture having a WLAN that pushes contextual offers to customers, provides strategic-shaping analytics, and automatically wards off interference and security risks. As if that isn’t enough, the unmatched benefits of Zebra’s AP 8432 doesn’t stop there. With built-in PoE-out (Power over Ethernet), it connects with any third-party Internet of Things network. Connect IP video cameras to count customers and reduce shrinkages; add wireless temperature sensors and more. All this can be achieved without the cost and complexity of competitive alternatives, which require multiple access points, cables, and Ethernet switch ports.
HIGH-DENSITY NETWORK
Our true 802.11ac Wave 2 access point, along with the high-density optimization in WiNG 5, maximize the value of MU-MIMO. The AP 8432 supports hundreds of wireless clients and concurrent transmissions critical for any enterprise.
EASY IoT ADOPTION
Zebra’s AP 8432 seamlessly integrates IoT devices via the secondary Gigabit Ethernet port, providing full 802.3af power and IP connectivity. For advanced management of your IoT network, the AP 8432 can treat each port as a Layer-2 or Layer-3 interface, offering router services, IP firewalls and multiple packet forwarding modes.
UNMATCHED PERFORMANCE
Using the Integrated Deep Packet Inspection engine (DPI), along with Zebra NSight™ Platform*, the AP 8432 tirelessly optimizes the network. From RF errors to key performance indicators, the AP 8432 collects data to measure, monitor and secure application performance. Thanks to its intelligent distributed architecture -- WiNG 5 -- it can proactively adjust to deliver the fastest, most reliable experience. And that’s not all. The AP 8432 works with Zebra’s Azaracloud to deliver unparalleled scalability and ease of deployment.
UNRIVALED SCALABILTY FROM 1 TO CLOUD
With a modern, WiNG 5 distributed operating system, the AP 8432 offers four deployment modes to meet any requirement: standalone AP, virtual controller mode for creating networks up to 64 access points, NOC controllers scaling to 25,000 access points, or enjoy virtually unlimited scalability via Zebra’s Azara cloud.
Note:
802.11AC CAPABILITIES
Tri-radios (Dual WiFi radios plus Bluetooth®)
Band-unlocked radio for Data or Dual band 802.11 WIDS/WIPS and
Location Service
4x4 MU-MIMO with 4 Spatial Streams
Auto Selecting MU-MIMO
20, 40 and 80 MHz Channels. 160MHz and 80Mhz + 80MHz in a
future release
Packet Aggregation (AMSDU, AMPDU) and RIFS
Legacy support 802.11a.b.g.n networks
MIMO Power Save (Static and Dynamic)
Advanced forward error correction coding: STBC, LDPC
802.11ac transmit beamforming
Maximal Ratio Combining (MRC)
NitroQAM provides up to 800 Mbps on 2.4GHz radio and up to 2166 Mbps on 5GHz radio
USER ENVIRONMENT
Operating Temp 32° F to 140° F/0° C to 60° C
Storage Temp 40° F to 158° F/-40° C to 70° C
Operating Humidity 95% RH non-condensing
Electrostatic
Discharge
ESD to ±12KV air and ±8KV contact
ANTENNA GAIN INFORMATION
Internal Antenna Radio 1: 2.4GHz: 3x3 with 3SS Radio 2: 5GHz: 4x4 with 4SS Radio 3: Bluetooth radio with integrated antenna
DC POWER SPECIFICATIONS
Operating Power Max Power Consumption with 802.3af PoE out: 26W Max Power Consumption without PoE-out: 18.2W Typical Power Consumption without PoE-out: 10.3W
ACCESSORIES
Power PWR-BGA48V45W0WW AP-PSBIAS-2P3-ATR
Mounting KT-135628-01 BRKT-000147A-01
REGULATORY
Approvals and Certifications UL / cUL 60950-1, IEC / EN60950-1,
UL2043, RoHS. FCC (USA), EU, TELEC
CERTIFICATES
Wi-Fi™ Alliance (WFA) certified 802.11 a/b/g/n/ac, Passpoint 2.0
(certificates completed at General Product Availability)
PRODUCT SKU AND DESCRIPTION
AP-8432-680B30-XX Tri-Radio 802.11ac Wave 2 with internal
antennas. 4x4:4 MU-MIMO
PHYSICAL CHARACTERISTICS
Dimensions 8.25” x 8.25” x 1.8”
210mm x 210mm x 24mm
Weight 3.0lbs, 1.27kg
Mounting Included mounting bracket for flush mount
or T-bar mount.
LEDS System status: Green, Amber, Blue, White
LAN Ethernet 2x IEEE 802.3 Gigabit Ethernet autosensing
Antenna Connectors Nine internal single band antennas.
Eight for WLAN Data radios and one for Bluetooth®
Console RJ45 serial port
PoE out Supports 802.3af Powered Devices (PD) up to 15.4w
USB A single 5W multi-purpose USB port
RADIO SPECIFICATIONS
Wireless Medium DSSS, OFDM, MIMO, MU-MIMO
Network Standards IEEE 802.11a/b/g/n/ac, 802.11d and 802.11i
WPA2, WMM, WMM-UAPSD, L2TPv3, Client
802.11b/g: 1-54 Mbps
802.11a: 6-54 Mbps
802.11n: MCS 0-31 up to 600 Mbps;
802.11ac: MCS 0-9 up to 1.733 Gbps ;
Operating Channels 2.4 GHz band: channel 1-13
5.2 GHz band: channel 36-165
2412 to 2472 MHz, 5180 to 5850 MHz
Channel availability depends on local
regulatory restriction
Antenna
Configurations
•Radio 1: 2.4GHz: 3x3 with 3SS
•Radio 2: 5GHz: 4x4 with 4SS
•Radio 3: Dual Band Sensor: 1x3 with 3SS
Conducted Radio
Power
Up to 20dBm depending local regulatory
restrictions, in 1dB increments
Operating
Frequencies
2412 to 2472 MHz, 5180 to 5850 MHz
NETWORKING
Layer 2 and Layer 3 Layer 3 routing, 802.1q, DynDNS, DHCP
server/client, BOOTP client, PPPoE and
LLDP
Security Stateful Firewall, IP filtering, NAT, 802.1x,
802.11i, WPA2, WPA Triple-Methodology
Rogue
Detection: 24x7 dual-band WIPS sensing,
on-board IDS, captive portal, IPSec and
RADIUS Server
QoS WMM, WMM-UAPSD, 802.1p,
Diffserv and TOS. Role based QoS with
rule based packet marking
MAXIMUM RADIATED TRANSMIT POWER (RMS)
Internal Antenna •Radio 1
• 2.4GHz band: 30.2 dBm (1040 mW)
• 5.2GHz band: 25.9 dBm (389 mW)
•Radio 2: 5.2GHz band: 32.6dBm (1808 mW)
•Radio 3: 13.7 dBm (23.4mW)