AP 8533 Wireless Access Point

AP 8533 – A True 802.11ac, Wave 2 Access Point

EIGHT TIMES THE CAPACITY. TRIPLE THE SENSORS.

Ever increasing demand to support more mobile devices and applications, as well as customer engagement, redefines the network year after year. Jump to the front of the line with the new Zebra AP 8533. This innovative access point features true 802.11ac Wave 2 capabilities and Zebra Triple Sensor technology to support your growing business and customer needs. Personalize the shopping experience with Bluetooth® Low Energy (BLE) beacons, secure the network from existing and new threat vectors, and deepen network visibility of applications running over your wireless LAN. With AP 8533’s advanced capabilities, you can prevent “upgrade fatigue”.

HIGH-DENSITY NETWORK
Our true 802.11ac Wave 2 access point, along with the high-density optimization in WiNG 5, maximize the value of MU-MIMO for high-density networks. The AP 8533 supports hundreds of wireless clients and concurrent transmissions critical for any enterprise.

UNMATCHED PERFORMANCE
Using the Integrated Deep Packet Inspection engine (DPI), along with Zebra NSight™ Platform*, the AP 8533 tirelessly optimizes the network to extract every bit from the airwaves. From RF errors to key performance indicators, the AP 8533 collects data to measure, monitor and secure application performance. Thanks to its intelligent distributed architecture— WiNG 5—it can proactively adjust to deliver the fastest, most reliable experience. And that’s not all. The AP 8533 works with Zebra’s Azara cloud to deliver unparalleled scalability and ease of deployment.

UNRIVALED SCALABILTYFROM 1 TO CLOUD
With a modern, WiNG 5 distributed operating system, the AP 8533 offers four deployment modes to meet any requirement: standalone AP, virtual controller mode for creating networks up to 64 access points, NOC controllers scaling to 25,000 access points, or enjoy virtually unlimited scalability via Zebra’s Azara cloud.

Manufacturer Part Number
AP-8533-68SB30-WR
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

802.11AC CAPABILITIES
Quad radios (3 Wi-Fi radios + one Bluetooth® radio)
Band-unlocked Network Sensor for WIPS and Location Service
4X4 MU-MIMO with 4 Spatial Streams
Auto Selecting MU-MIMO supports 1 and 2 stream wireless clients
20, 40 and 80 MHz Channels. 160MHz and 80Mhz + 80MHz in a future release
Packet Aggregation (AMSDU, AMPDU) and RIFS
MIMO Power Save (Static and Dynamic)
Advanced forward error correction coding: STBC, LDPC
802.11ac transmit beamforming
Maximal Ratio Combining (MRC)
NitroQAM provides up to 800 Mbps on 2.4GHz radio adn up to 2166 Mbps
on 5GHz radio

USER ENVIRONMENT
Operating Temp 32° F to 104° F/0° C to 50° C
Storage Temp 40° F to 158° F/-40° C to 70° C
Operating Humidity 95% RH non-condensing
Electrostatic Discharge Internal AP-8533-68SB30/3E:
ESD to ±12KV air and ±8KV contact

ANTENNA INFORMATION
Internal Antenna model •Radio 1 (2.4GHz) : 5.2dBi
•Radio 2 (5.2GHz): 6.8 dBi
•Radio 3 (2.4GHz/5.2GHz): 4.9/5.9 dBi
•Radio 4 (2.4GHz): Integrated antenna with 7.7dBi
External Antenna
model
•Radio 1,2 : up to 10dBi
•Radio 3 (2.4GHz/5.2GHz) integrated antenna:
4.9/5.9 dBi
•Radio 4 (2.4GHz): dual-mode antenna option.
Integrated antenna with 7.7dBi or optional external
antenna up to 11dBi

DC POWER SPECIFICATIONS
Operating Power Max Power Consumption: 24W
Typical Power Consumption: 12W

MAXIMUM RADIATED TRANSMIT POWER (RMS)
Internal Antenna model •Radio 1, 2.4GHz band: 32.2dBm (1670 mW)
•Radio 2, 5.2GHz band: 32.8dBm (1915 mW)
•Radio 3, 2.4GHz/5.2GHz dual band sensor:
• 2.2.4GHz band: 25.9 dBm (389 mW)
• 5.2GHz band: 22.9 dBm (195 mW)
•Radio 4: 13.7 dBm (23.4mW) with integrated
antenna
External Antenna
model: (*)
•Radio 1, 2.4GHz band: 34dBm (2524 mW)
•Radio 2, 5.2GHz band: 33dBm (2005 mW)
•Radio 3, 2.4GHz/5.2GHz dual band sensor:
• 2.4GHz band: 25.9 dBm (389 mW)
• 5.2GHz band: 22.9 dBm (195 mW)
•Radio 4: 13.7 dBm (23.4mW) with integrated
antenna or up to 17 dBm (50 mW) with 11dBi
external antenna

ACCESSORIES
Power PWR-BGA48V45W0WW
AP-PSBIAS-2P3-ATR
AP-PS85-1P1-WW – Power Splitter
Mounting KT-135628-01
BRKT-000147A-01

REGULATORY
Approvals and
Certifications
UL / cUL 60950-1, IEC / EN60950-1, UL2043, RoHS.
FCC (USA), EU, TELEC

PHYSICAL CHARACTERISTICS
Dimensions 8.25” x 8.25” x 1.8”
210mm x 210mm x 24mm
Weight 3.0lbs, 1.27kg
Mounting Included mounting bracket for flush mount or T-bar
mount.
LEDS System status: Green, Amber, Blue, White
LAN Ethernet 2x IEEE 802.3 Gigabit Ethernet auto-sensing
Antenna Connectors AP-8533-68SB30: internal antennas
AP-8533-68SB3E: internal antenna
AP-8533-68SB40; five RP SMA connectors; one
RP-SMA dedicated for BT/BLE radio
Console RJ45

RADIO SPECIFICATIONS
Wireless Medium DSSS, OFDM, MIMO, MU-MIMO
Network Standards IEEE 802.11a/b/g/n/ac, 802.11d and 802.11i
WPA2, WMM, WMM-UAPSD, L2TPv3,
802.11b/g: 1-54 Mbps
802.11a: 6-54 Mbps
802.11n: MCS 0-31 up to 600 Mbps;
802.11ac: MCS 0-9 up to 1.733 Gbps ;
In Nitro mode, radio 1 and 2 data rates can go up to
1000Mbps and 2166Mbps respectively.
Operating Channels 2.4 GHz band: channel 1-13
5.2 GHz band: channel 36-165
2412 to 2472 MHz, 5180 to 5850 MHz
Channel availability depends on local regulatory
restriction
Antenna Configurations •Radio 1: 2.4GHz: 4x4 with 4SS
•Radio 2: 5GHz: 4x4 with 4SS
•Radio 3: Dual Band Sensor: 1x3 with 3SS
•Radio 4: Bluetooth radio with selectable single
integrated antenna or external antenna
Conducted Radio
Power
Up to 21dBm, depending on local regulatory
restrictions, in 1dB increments
Operating Frequencies 2412 to 2472 MHz, 5180 to 5850 MHz

NETWORKING
Layer 2 and Layer 3 Layer 3 routing, 802.1q, DynDNS, DHCP server/
client, BOOTP client, PPPoE and LLDP
Security Stateful Firewall, IP filtering, NAT, 802.1x,
802.11i, WPA2, WPA Triple-Methodology Rogue
Detection: 24x7 dual-band WIPS sensing, on-board
IDS and secure guest access (hotspot) with captive
portal, IPSec and RADIUS Server
QoS WMM, WMM-UAPSD, 802.1p,
Diffserv and TOS. Role based QoS with rule based
packet marking

CERTIFICATES
Wi-Fi™ Alliance (WFA) certified 802.11 a/b/g/n/ac, Passpoint 2.0 (certificates
completed at General Product Availability)
ACCESSORIES
Power PWR-BGA48V45W0WW
AP-PSBIAS-2P3-ATR
AP-PS85-1P1-WW – Power Splitter
Mounting KT-135628-01
BRKT-000147A-01
REGULATORY
Approvals and
Certifications
UL / cUL 60950-1, IEC / EN60950-1, UL2043, RoHS.
FCC (USA), EU, TELEC

PRODUCT SKU AND DESCRIPTION
AP-8533-68SB30-US/
WR/EU
802.11ac Wave 2, Tri-Radio, dedicated sensor, BLE,
internal antenna, 2xGE - XX
AP-8533-68SB40-US/
WR/EU
802.11ac Wave 2, Tri-Radio, dedicated sensor, BLE,
external antenna, 2xGE - XX
AP-8533-68SB3E-US/
WR/EU**
802.11ac Wave 2, Tri-Radio, dedicated sensor, BLE,
internal antenna, 1xGE, 1x2.5GE - XX