PM43 Mid-Range Printer

PM43/PM43c Mid-Range Printer

PM43/PM43c mid-range industrial label printers are ready to perform. Reduce workforce training and support with the tamper-proof, 10-language, color touch-screen or universal-icon interface. The PM43/PM43c is a third-generation Intermec industrial printer designed to maximize your uptime. Count on the PM43/PM43c to deliver quick deployment, the fastest print speed in its class, and proven reliability.

Manufacturer Part Number
PM43A14000000301
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Environment Humidity: 20 to 80% non-condensing
Operating Temperature: +5°C to +40°C (+41°F to +104°F)
Storage Temperature: -20°C to +70°C (-4°F to +152°F)
Interfaces User Interfaces:
Color Touch User Interface
Icon User Interface
User Interface Languages:
Color Touch interface and Web Page support in English, Russian, German, French, Portuguese, Spanish, Italian, Korean, Simplified and Traditional Chinese
Optional:
• Parallel IEEE 1284
• Industrial Interface (8 digital in/out, 4 analog relays, 1 RS232/422/485 port)
• Dual Serial ports RS-232, RS-422, RS-485 and 20mA Current Loop
• Dual USB Host/Boot
Wireless:
• IEEE 802.11 b/g/n + Bluetooth®
• Wi-Fi Certified, CCX (Cisco®) version 4 Certified
• Static WEP (64 bit and 128 bit), Dynamic WEP (TLS, TTLS, PEAP, LEAP, EAP-FAST), WPA (THIP/CCKM Personal and Enterprise, WPA2 (AES-CCMP/CCKM Personal and Enterprise)
• Multiple industrial-antenna options for maximized coverage
Standard:
• Ethernet 10/100 Mbps
• RS-232, up to 115.2 kB/s
Supported Protocols:
TCP/IP-suite (TCP, UDP, ICMP, IGMP, etc.), LPR/LPD, FTP, BOOTP, DHCP, HTTP, SNMPv1/2c/3, (SMTP.SNMP-MIBII supported – over UDP/IP – private enterprise MIB included)
• Supports IPv4 and IPv6
• "No-touch" configuration capability through embedded RFID chip
Supported Serial Protocols
• Fingerprint/Direct Protocol: XON/XOFF, ENQ/ACK, DSR/DTR, RTS/CTS
• IPL: XON/XOFF, Intermec Std. Protocol
• USB 2.0
• USB Host/Boot (X1 on PM43C, X2 on PM43)
Graphics: Supports PCX, PNG, GIF and BMP file formats. Other formats supported with Label Generation Tools.
Fonts:
Monotype font engine
Non-Latin fonts available through WTLE
Memory SDRAM: 128MB
Flash ROM: 128MB
Memory/Storage Extensions: Multi-GB USB memory device (FAT16/FAT32 USB drivers supported)
Physical Characteristics Height:
PM43: 294.61 mm (11.6 in)
PM43c: 181 mm (7.13 in)
PM43c with Dome Door: 244.87 mm (9.64 in)
Length:
PM43: 483.54 mm (19.04 in)
PM43c: 431.84 mm (17 in)
PM43c with Dome Door: 500.22 mm (19.04 in)
Width:
PM43: 284.2 mm (11.19 in)
PM43c: 252.5 mm (9.94 in)
PM43c with Dome Door: 252.5 mm (9.94 in)
Weight:
PM43: 15.82 kg (34.88 lbs.)
PM43c: 12.5 kg (27.65 lbs.)
PM43c with Dome Door: 12.71Kg (28.02 lbs.)
Power AC Voltage: 100 to 240 VAC, 45 to 65Hz
PFC Regulation: IEC320/C14
Power Consumption: Standby 9W; Peak 300W
Print Specifications Max Width:
Max. Width with 203 dpi: 108 mm (4.25 in)
Max. Width with 300 dpi: 106 mm (4.17 in)
Max. Width with 406 dpi: 104 mm (4.09 in)
Max Length:
Depending on width (203 dpi to 406 dpi): (1.2 m) 48 in to (4.8 m) 191 in
Print Speed:
100 – 300 mm/s (4 – 12 ips) variable (203/300 dpi)
100 – 250 mm/s (4 – 10 ips) variable (406 dpi)
Resolution:
8 dots/mm (203 dpi)
11.8 dots/mm (300 dpi)
16 dots/mm (406 dpi)

Media Type: Labels and Tags, Linerless and Linered media
Max Label Width:
Max/Min Width: 114.3 /19.05 mm (4.5 /0.75 in)
Thickness: 3 to 10.4 mil
Style: Roll-fed or fanfold
Sensing: Gap, notch, black mark, continuous
Label Roll Max Diameter:
Long Door: 152 mm (6 in)
All Other Doors: 213 mm (8.38 in)
Label Roll Core: 38 – 76 mm (1.5 – 3 in)

Media Type: Ribbons
Label Roll Max Diameter: 80 mm (3.15 in), approx. 450m
Label Roll Core: Core ID: 25.4 mm (1 in)
Media Type: Wax, mid-range, resin

Media Type: RFID
RFID Standards and Frequencies:
18000-6C / EPC Class 1 Generation 2 865-928 MHz radio configured to comply with local UHF RFID regulations including FCC and ETSI. Contact local representative for availability in particular regions.
Supported Bar Code Symbologies All major 1D and 2D symbologies are supported.

Standards Supported:
UPC/EAN Shipping Container; UCC/EAN 128 Serial Shipping Container; MH10.8 Shipping Label; AIAG (shipping parts label); OGMARS; POSTNET; HIBCC; ISBT 128; GM1724; UPS shipping label; Global Transport Label
Software Printer Command Languages:
• C# for Printers
• IPL
• Direct Protocol
• ZSim2 (ZPL-II®)
• DSim (DPL)
• XML enabled for SAP® AII and Oracle® WMS

Applications / Drivers:
• InterDriver™ Windows printer driver
• CUPS driver for Linux
• Intermec Certified Device Types for SAP®
• Intermec label design and print package

Smart Printing Languages:
C# for Printers
• Smart Printing Developer Resource Kit
• Write apps with .NET-compatible development environments
Intermec Fingerprint
• Use Intermec Fingerprint ApplicationBuilder (IFAB)

Configuration & Device Management Support:
• PrintSet for printer configuration
• SmartSystems™
• Sophisticated web interface for configuration, upgrade and 1:1 management
• Wavelink Avalanche™

Accessories Options and Accessories
RFID UHF, integral self-strip unit with liner takeup, Label Taken Sensor (LTS), Full Batch Label/Liner Rewinder, parallel interface board, additional serial interface boards*, industrial interface boards*, real time clock, media supply hub, Collapsible Ribbon core cutter, Media low sensor, Linerless.
*Not applicable when using IPL firmware.