13.3" Ultrabook Sleeve Case

The V7 Elite 13.3" Neoprene Sleeve with a self-retracting handle allows you to easily carry your Macbook Air or any other Laptop up to 13.3" or slip it into another bag for even more storage. Featuring a form-fitting design, the sleeve protects your laptop in style, plus the durable top and side-pocket zippers provides easy access to your device and accessories. The Sleeve’s exterior neoprene and soft fleece interior materials cushion and protects your equipment so you can be sure your laptop is safe while you’re on the go.

Manufacturer Part Number
CSE4-BLK-9N
EAN/UPC
0662919091106,662919091106
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

EAN: 0662919091106
Model: CSE4-BLK-9N
Warranty: Lifetime
Compliance: RoHS
Package Type: Polybag
Package Includes: sleeve only
Color: Black
Size: 13.3 in
Material: neoprene
Style: Sleeve
Lining Material: 2.5mm grey plush fleece lining
Tablet Compatibility: Surface 3, Surface Pro 4, Dell Venue Pro 11
Notebook Compatibility: Ultrabook up to 12 in, Macbook Air 13.3 in, Chromebook up to 13.3 in, Ultrabook up to 13.3 in
Zippered Compartment: 2
Shoulder Strap: self retractable hidden handle
Laptop Compartment (L/W/H): 13.3x12.9x0.7 IN
Tablet Compartment (L/W/H): 13.3x12.9x0.7 IN
Product Weight: 200 g
Product Dim (L/W/H): 13.65 x 10.1 x 1.18 IN / 346.71 x 256.54 x 30 mm
Shipping Weight: 300 g
Package Dim (L/W/H): 13.65x10.1x1.18 IN