16" Elite Laptop and Tablet Backpack

This well thought out backpack is designed to carry laptops with up to 16” screens and this has several accessory pockets including a soft-lined, quick access pocket – perfect for storing sunglasses or smartphone. The Elite backpack has loads of storage and features a well-padded laptop compartment, 3 zippered compartments and a dedicated soft-lined pocket for a 10” tablet. To organize your belongings, the backpack features 2 pen holders, 4 slip pockets and a vertical front pocket – perfect for stashing your keys. Designed for year-round use, the backpack is made from water-resistant material and the bottom panel is constructed of scratch-resistant nylon for durability. The comfortable back panel and contoured shoulder straps provide all-day comfort and feature a breathable lining to allow for ventilation.

Manufacturer Part Number
CBPX1-9N
EAN/UPC
0662919090857,662919090857
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

EAN: 0662919090857
Model: CBPX1-9N
Warranty: Lifetime
Compliance: RoHS
Package Type: Polybag
Package Includes: Bag only
Color: Black
Size: 15.6 in
Material: Polyester
Style: Backpack
Tablet Compatibility: iPad Air, iPad Mini, Galaxy Tab 10.1, Galaxy Tab / Note 12”, iPad 3rd Gen, iPad 4th Gen, iPad Air 2nd Gen, Surface 3, Surface Pro 4
Notebook Compatibility: Macbook Pro 13.3 in, Ultrabook up to 14.1 in, Laptop up to 16 in
Zippered Compartment: 8 zipped compartments, lots of compartments
Workstation: Pen loops, slip pockets, key fob, card holders
Shoulder Strap: Padded shoulder straps with 10mm PE foam
Water Bottle Holder: 2 gusset zipper bottle holders
Laptop Compartment (L/W/H): 12 x 17.25 IN / 305 x 432 mm
Tablet Compartment (L/W/H): 9 x 11 IN / 229 x 280 mm
Product Weight: 758 g
Product Dim (L/W/H): 17.25 x 12 x 8 in / 438 x 305 x 203 mm
Shipping Weight: 758 g
Package Dim (L/W/H): 17.25 x 12 x 8 in / 438 x 305 x 203 mm