Singlewire InformaCast Speaker

Singlewire InformaCast Speaker

The Singlewire-enabled SIP Speaker is for use with Singlewire's paging and emergency notification software InformaCast® or InformaCast CK. This PoE-powered device hooks up easily to new and existing Singlewire installations.

Manufacturer Part Number
011396
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Sensitivity
96dB / 1W / 1M S.P. Level

Output
10 Watts Peak Power

Operating Temperature
-30 to 55 C (-22 to 131 F)

Ethernet I/F
10/100 Mbps

Protocol
InformaCast and/or SIP (RFC 3261)

Power Input
PoE 802.3af/802.3at

Payload Types
G.711 u-law, G.711 a-law, and G.722

Dimensions
9” x 2.4”

Boxed Weight
4.0 lbs

Warranty
2 years limited