OptiPlex 7040 Desktop Computer

All of the performance. None of the compromise.

OptiPlex 7040 offers ultimate desktop performance with enterprise-class management and security in new, energyefficient compact designs- Mini Tower, Small Form Factor and Micro Form Factor. Ultracompact, energy efficient desktop with the most deployment and custom mounting options. With support for three displays.

Manufacturer Part Number
G05KW
EAN/UPC
0884116234814,884116234814
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Display

N/A

Processor

i7-6700 Processor (Intel Core i7-6700 ProcessorQuad Core, 8MB, 8T, 3.4GHz, 65W)

Operating System

Windows 10 Pro, 64-bit, English, French, Spanish

Memory

8GB (2x4G) 2133MHz DDR4 Memory

Graphics

AMD Radeon™ R5 340X (2GB DP/DVI-I)

Power

ENERGY STAR Version 6.0

Audio

No External Speaker

Bluetooth

N/A

Keyboard

Dell KB216 Wired Keyboard English Black/Dell MS116 Wired Mouse BlackDell KB216 Wired

Primary Optical Device

8x DVD+/-RW 9.5mm Optical Disk Drive

Primary Storage

3.5 inch 500GB 7200rpm Hard Disk Drive

Camera Microphone

N/A

Warranty

3 Year Hardware Service with Onsite/In-Home Service After Remote Diagnosis

VPRO

N/A

Networking

No Wireless

Included productivity

Microsoft Office 30 Day Trial

Included software

N/A

Starting weight

16.98

Dimensions

19.20Lx15.50Wx10.40L

Other

N/A

Base SKU

210-AFGH