OptiPlex 7040 Desktop Computer

Compact without compromise.

Compact desktop with more options for expandability, storage and memory. Support for triple displays.

With Windows 10 Pro – get the best combination of Windows features you know and new improvements you’ll love. Buy select configurations now or upgrade for free on any Dell PC.

More productivity per square inch

Small is mighty: Powered by the latest 6th generation Intel® Core™ processors.

Multitask smoothly: Up to 32GB of the latest DDR4 memory coupled with new PCIe solid-state drives. 

Support for three displays: DisplayPort and HDMI connectivity for greater visibility of your tasks, even across multiple applications.

Expanded capabilities: Designed to support dual hard drives and expandable discrete graphics, to grow with your needs.

Manufacturer Part Number
06FVD
EAN/UPC
0884116234852,884116234852
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Vendor Part Number

06FVD

MSRP

$1,198.57

Display

N/A

Processor

i5-6500 Processor (Intel Core i5-6500 Processor Quad Core, 6MB, 4T, 3.2GHz, 65W)

Memory

8GB (2x4G) 2133MHz DDR4 Memory

Graphics

Intel Integrated Graphics

Power

180W up to 85% efficient Power Supply (80Plus Bronze)/ENERGY STAR Version 6.0

Audio

No External Speaker

Operating System

Windows 10 Pro, 64-bit, English, French, Spanish

Warranty

3 Year Hardware Service with Onsite/In-Home Service After Remote Diagnosis

Country Code

US

Model

7040SFF

UPC

884116234852

Config Type

Smart Selection

Order Code

S043O7040SFFUS

Line of Business

Optiplex

Product Category

Desktops

Product Subcategory

Optiplex

SPL Status

Active

Keyboard

Dell KB216 Wired Keyboard English Black/Dell MS116 Wired Mouse BlackDell KB216 Wired

Primary Optical Device

8x DVD+/-RW 9.5mm Optical Disk Drive

Primary Storage

3.5 inch 500GB 7200rpm Hard Disk Drive

VPRO

Intel vPro Technology Enabled

Included productivity

Microsoft Office 30 Day Trial

Starting weight

16.98

Dimensions

19.20x15.50x10.40

Base SKU

210-AFGJ