OptiPlex 7040 Desktop Computer

All of the performance. None of the compromise.

OptiPlex 7040 offers ultimate desktop performance with enterprise-class management and security in new, energyefficient compact designs- Mini Tower, Small Form Factor and Micro Form Factor. Ultracompact, energy efficient desktop with the most deployment and custom mounting options. With support for three displays.

Manufacturer Part Number
9NGK3
EAN/UPC
0884116234838,884116234838
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Display

N/A

Processor

i7-6700 Processor (Intel Core i7-6700 Processor Quad Core, 8MB, 8T, 3.4GHz, 65W)

Operating System

Windows 10 Pro, 64-bit, English, French, Spanish

Memory

16GB (2x8G) 2133MHz DDR4 Memory

Graphics

AMD Radeon™ R7 350X (4GB DP/DVI-I)

Power

240W up to 85% efficient Power Supply (80Plus Bronze)/ENERGY STAR Version 6.0

Audio

No External Speaker

Bluetooth

N/A

Keyboard

Dell KB216 Wired Keyboard English Black/Dell MS116 Wired Mouse BlackDell KB216 Wired

Primary Optical Device

8x DVD+/-RW 9.5mm Optical Disk Drive

Primary Storage

M.2 256GB PCIe NVMe Class 40 Solid State Drive

Camera Microphone

N/A

Warranty

3 Year Hardware Service with Onsite/In-Home Service After Remote Diagnosis

VPRO

Intel vPro Technology Enabled

Networking

N/A

Included productivity

Microsoft Office 30 Day Trial

Included software

N/A

Starting weight

16.98

Dimensions

19.20x15.50x10.40

Other

N/A

Base SKU

210-AFGH