Latitude 14 3570 Notebook

Performance you can rely on.

Ideal for professionals on-the-go who want a secure, easily managed and reliable laptop with strong performance and everyday productivity.

Manufacturer Part Number
H2RC1
EAN/UPC
0884116236030,884116236030
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Display

15.6” HD (1366 x 768) Anti Glare (16:9) WLED

Processor

i3-6100U Processor Intel Dual Core

Operating System

Windows 10 Pro, 64-bit, English, French, Spanish

Primary Battery

40 Whr 4-cell Li-Ion (Cylindrical) with ExpressCharge

Memory

4GB (1x4GB) 1600MHz DDR3L Memory

Graphics

Intel HD Graphics GT2

Power

65W AC Adapter, 3-pin/US Power Cord/Energy Star 6.0

Audio

N/A

Bluetooth

BT 4.0 Wireless Card (2x2)

Keyboard

Internal Single Pointing Keyboard, English

Primary Optical Device

N/A

Primary Storage

500GB 7200RPM Hard Disk Drive

Camera Microphone

No Camera Software Selected

Warranty

1 Year Hardware Service with In-Home/Onsite Service After Remote Diagnosis

Fingerprint reader

N/A

Networking

Dell Wireless™ 1802 802.11AGN Dual-Band Wi-Fi + BT 4.0 Wireless Card (2x2)

Included productivity

Microsoft Office 30 Day Trial

Included software

N/A

Expansion slot

N/A

Starting weight

6.64

Dimensions

17.95x3.74x13.23

Other

N/A

Base SKU

210-AEXH

Minimum Order Quantity

12