Latitude 3470 Notebook

Latitude Laptops

Businesses needing best-in-class performance, durability and design with IT-friendly management solutions.

Manufacturer Part Number
D7D2G
EAN/UPC
0884116236016,884116236016
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Display

14.0” HD (1366 x 768) Anti Glare (16:9) WLED

Processor

i3-6100U Processor Intel Dual Core

Operating System

Windows 10 Pro, 64-bit, English, French, Spanish

Primary Battery

40 Whr 4-cell Li-Ion (Cylindrical) with ExpressCharge

Memory

4GB (1x4GB) 1600MHz DDR3L Memory

Graphics

Intel HD Graphics GT2/Energy Star 6.0

Power

65W AC Adapter, 3-pin/

Audio

N/A

Bluetooth

BT 4.0 Wireless Card (2x2)

Keyboard

Internal Single Pointing Keyboard, English

Primary Optical Device

N/A

Primary Storage

500GB 7200RPM Hard Disk Drive

Camera Microphone

N/A

Warranty

1 Year Hardware Service with In-Home/Onsite Service After Remote Diagnosis

Fingerprint reader

N/A

Networking

Dell Wireless™ 1802 802.11AGN Dual-Band Wi-Fi + BT 4.0 Wireless Card (2x2)

Included productivity

Microsoft Office 30 Day Trial

Included software

N/A

Expansion slot

N/A

Starting weight

5.62

Dimensions

16.42x3.66x13.23

Base SKU

210-AEXF

Minimum Order Quantity

12