OptiPlex 7040 Desktop Computer

Scaled down. Powered up.

Ultracompact, energy efficient desktop with the most deployment and custom mounting options. With support for three displays.

Manufacturer Part Number
MJK04
EAN/UPC
0884116234944,884116234944
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Display

N/A

Processor

i5-6500T Processor (Intel Core i5-6500T ProcessorQuad Core, 6MB, 4T, 2.5GHz, 35W)

Operating System

Windows 10 Pro, 64-bit, English, French, Spanish

Memory

8GB (1x8G) 2133MHz DDR4 Memory

Graphics

IntelĀ® Integrated Graphics

Power

ENERGY STAR Version 6.0

Audio

N/A

Bluetooth

N/A

Keyboard

Dell KB216 Wired Keyboard English Black/Dell MS116 Wired Mouse BlackDell

Primary Optical Device

8x DVD+/-RW 9.5mm Optical Disk Drive

Primary Storage

M.2 128GB SATA Class 20 Solid State Drive

Camera Microphone

N/A

Warranty

3 Year Hardware Service with Onsite/In-Home Service After Remote Diagnosis

VPRO

N/A

Networking

Intel Dual Band Wireless 8260 (802.11ac) + Bluetooth

Included productivity

Microsoft Office 30 Day Trial

Included software

N/A

Starting weight

7.19

Dimensions

19.60Lx9.40Wx5.20L

Other

N/A

Base SKU

210-AFGF