OptiPlex 7040 Desktop Computer

Scaled down. Powered up.

Ultracompact, energy efficient desktop with the most deployment and custom mounting options. With support for three displays.

Manufacturer Part Number
PF5MM
EAN/UPC
0884116234975,884116234975
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

N/A

Processor

i7-6700T Processor (Intel Core i7-6700T ProcessorQuad Core, 8MB, 8T, 2.8GHz, 35W)

Operating System

Windows 10 Pro, 64-bit, English, French, Spanish

Memory

8GB (1x8G) 2133MHz DDR4 Memory

Graphics

Intel Integrated Graphics

Power

ENERGY STAR Version 6.0

Audio

N/A

Bluetooth

N/A

Keyboard

Dell KB216 Wired Keyboard English Black/Dell MS116 Wired Mouse BlackDell

Primary Optical Device

8x DVD+/-RW 9.5mm Optical Disk Drive

Primary Storage

M.2 256GB PCIe NVMe Class 40 Solid State Drive

Camera Microphone

N/A

Warranty

3 Year Hardware Service with Onsite/In-Home Service After Remote Diagnosis

VPRO

N/A

Networking

Intel Dual Band Wireless 8260 (802.11ac) + Bluetooth

Included productivity

Microsoft Office 30 Day Trial

Included software

N/A

Starting weight

7.19

Dimensions

19.60Lx9.40Wx5.20L

Other

N/A

Base SKU

210-AFGF