OptiPlex 3040 Desktop Computer

Essential business-class computing

OptiPlex 3040 simplifies business computing with best-in-class security and manageability in new, smaller energy-efficient designs- Mini Tower, Small Form Factor and Micro Form Factor.

Manufacturer Part Number
3D67K
EAN/UPC
0884116235606,884116235606
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Vendor Part Number

3D67K

MSRP

$827.14

Display

N/A

Processor

i3-6100T Processor (Intel Core i3-6100T Processor Dual Core, 3MB, 4T, 3.2GHz, 35W)

Memory

4G (1x4GB) 1600MHz DDR3 Memory

Graphics

N/A

Power

ENERGY STAR Version 6.0

Audio

N/A

Operating System

Windows 10 Pro, 64-bit, English, French, Spanish

Warranty

3 Year Hardware Service with Onsite Service After Remote Diagnosis

Country Code

US

Model

3040 MFF

UPC

884116235606

Config Type

Smart Selection

Order Code

S033O3040MFFUS

Line of Business

Optiplex

Product Category

Desktops

Product Subcategory

Optiplex

SPL Status

Active

Bluetooth

N/A

Keyboard

Dell KB216 Wired Keyboard English Black/Dell MS116 Wired Mouse BlackDell KB216 Wired Keyboard English Black/Dell MS116 Wired Mouse Black

Primary Optical Device

8x DVD+/-RW 9.5mm Optical Disk Drive

Primary Storage

2.5 inch 128GB SATA Class 10 Solid State Drive

Camera Microphone

N/A

VPRO

N/A

Networking

Intel Dual Band Wireless 8260 (802.11ac) + Bluetooth

Included productivity

Microsoft Office 30 Day Trial

Included software

N/A

Starting weight

19.61

Dimensions

9.37Lx5.24Wx7.19H

Other

N/A

Base SKU

210-AFWE