OptiPlex 24 7000 7440 All-in-One Computer

No bulk. No nonsense.

    Maximize space and improve productivity with the world’s most secure, manageable and reliable commercial all-in-one desktop.

    Manufacturer Part Number
    FCMG6
    EAN/UPC
    0884116235224,884116235224
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    Tech Specs

    Display

    23.8" WLED Full-HD AIO Touch Display

    Processor

    i5-6500 Processor (Intel Core i5-6500 ProcessorQuad Core, 6MB, 4T, 3.2GHz, 65W)

    Operating System

    Windows 10 Pro, 64-bit, English, French, Spanish

    Memory

    8GB (1x8G) 2133MHz DDR4 Memory

    Graphics

    Intel Integrated Graphics

    Power

    ENERGY STAR Version 6.0 7440 AIO

    Audio

    N/A

    Bluetooth

    N/A

    Keyboard

    Dell KB216 Wired Keyboard English Black/Dell MS116 Wired Mouse Black

    Primary Optical Device

    8x DVD+/-RW 9.5mm Optical Disk Drive

    Primary Storage

    2.5 inch 500GB 7200rpm Hard Disk Drive

    Camera Microphone

    N/A

    Warranty

    3 Year Hardware Service with Onsite/In-Home Service After Remote Diagnosis

    VPRO

    N/A

    Networking

    Intel Dual Band Wireless 8260 (802.11ac) + Bluetooth

    Included productivity

    Microsoft Office 30 Day Trial

    Included software

    N/A

    Starting weight

    30.80

    Dimensions

    27.36Lx19.13Wx10.79H

    Other

    N/A

    Base SKU

    210-AFLP