OptiPlex 24 7000 7440 All-in-One Computer

The world’s most secure, manageable and reliable desktops for business in space-saving designs, with outstanding support.

Manufacturer Part Number
0T3GJ
EAN/UPC
0884116235194,884116235194
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Display

23.8" WLED Full-HD AIO Non-Touch Display

Processor

i3-6100 Processor (Intel Core i3-6100 Processor Dual Core, 3MB, 4T, 3.7GHz, 65W)

Operating System

Windows 10 Pro, 64-bit, English, French, Spanish

Memory

4GB (1x4G) 2133MHz DDR4 Memory

Graphics

Intel Integrated Graphics

Power

ENERGY STAR Version 6.0 7440 AIO

Audio

N/A

Bluetooth

N/A

Keyboard

Dell KB216 Wired Keyboard English Black/Dell MS116 Wired Mouse Black

Primary Optical Device

8x DVD+/-RW 9.5mm Optical Disk Drive

Primary Storage

2.5 inch 500GB 7200rpm Hard Disk Drive

Camera Microphone

N/A

Warranty

3 Year Hardware Service with Onsite/In-Home Service After Remote Diagnosis

VPRO

N/A

Networking

Intel Dual Band Wireless 8260 (802.11ac) + Bluetooth

Included productivity

Microsoft Office 30 Day Trial

Included software

N/A

Starting weight

30.80

Dimensions

27.36Lx19.13Wx10.79H

Other

N/A

Base SKU

210-AFLP