OptiPlex 22 3000 3240 All-in-One Computer

The new look of productivity

Affordable, slim, 21.5" All-In-One with essential business-class performance and productivity features.

Manufacturer Part Number
V3T1H
EAN/UPC
0884116234678,884116234678
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Display

Non-Touch Display Panel, OptiPlex All-in-One

Processor

i5-6500 Processor (Intel Core i5-6500 ProcessorQuad Core, 6MB, 4T, 3.2GHz, 65W)

Operating System

Windows 10 Pro, 64-bit, English, French, Spanish

Memory

8GB (1x8G) 1600MHz DDR3L Memory

Graphics

Intel Integrated Graphics

Power

ENERGY STAR Version 6.0

Audio

N/A

Bluetooth

N/A

Keyboard

Dell KB216 Wired Keyboard English Black/Dell MS116 Wired Mouse Black

Primary Optical Device

8x DVD+/-RW 9.5mm Optical Disk Drive

Primary Storage

2.5 inch 256GB SATA Class 10 Solid State Drive

Camera Microphone

N/A

Warranty

3 Years Hardware Service with Onsite Service After Remote Diagnosis

VPRO

N/A

Networking

Intel Dual Band Wireless 8260 (802.11ac) + Bluetooth

Included productivity

Microsoft Office 30 Day Trial

Included software

N/A

Starting weight

29.54

Dimensions

30.84Lx7.57Wx19.16H

Other

N/A

Base SKU

210-AFWZ