OptiPlex 3030 All-in-One Computer

Perfect for the classroom

The OptiPlex 3030 All-in-One is Dell’s newest all-in-one solution that meets the needs of your students and your school system.

Manufacturer Part Number
6GK1R
EAN/UPC
0884116234722,884116234722
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Touch LCD

Processor

i3-4170 Processor (Intel Core i3-4170 Processor Dual Core, 3MB, 4T, 3.7Ghz, 54W)

Operating System

Windows 10 Pro, 64-bit, English, French, Spanish

Memory

4GB (1x4GB) 1600MHz DDR3L Memory

Graphics

Intel Integrated Graphics

Power

ENERGY STAR Version 6.0

Audio

No External Speaker

Bluetooth

N/A

Keyboard

Dell KB216 Wired Keyboard English Black/Dell USB Optical Mouse MS111

Primary Optical Device

8X DVD+/-RW

Primary Storage

500GB 2.5inch Serial ATA (7,200 RPM) Hard Drive

Camera Microphone

Camera Software

Warranty

3 Year Hardware Service with Onsite Service After Remote Diagnosis

VPRO

N/A

Networking

Intel Dual Band Wireless-N 7260 2x2 AGN

Included productivity

Microsoft Office 30 Day Trial

Included software

N/A

Starting weight

20.54

Dimensions

24.05LX19.9Wx19.90H

Other

N/A

Base SKU

210-ACEY