OptiPlex 5040 Desktop Computer

Full-featured productivity.

OptiPlex 5040 boosts productivity while delivering advanced security and enterprise-class management in new, energyefficient designs- Mini Tower and Small Form Factor.

Manufacturer Part Number
8VC03
EAN/UPC
0884116234623,884116234623
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

N/A

Processor

i7-6700 Processor (Intel Core i7-6700 Processor Quad Core, 8MB, 8T, 3.4GHz, 65W)

Operating System

Windows 10 Pro, 64-bit, English, French, Spanish

Memory

8GB (2x4G) 1600MHz DDR3L Memory

Graphics

AMD Radeon R5 340X (2GB DP/DVI-I)

Power

240W up to 85% efficient Power Supply (80Plus Bronze)/ENERGY STAR Version 6.0

Audio

No External Speaker

Bluetooth

N/A

Keyboard

Dell KB216 Wired Keyboard English Black/Dell MS116 Wired Mouse Black

Primary Optical Device

8x DVD+/-RW 9.5mm Optical Disk Drive

Primary Storage

3.5 inch 500GB 7200rpm Hard Disk Drive

Camera Microphone

N/A

Warranty

3 Years Hardware Service with Onsite/In-Home Service After Remote Diagnosis

VPRO

N/A

Networking

N/A

Included productivity

Microsoft Office 30 Day Trial

Included software

N/A

Starting weight

20.72

Dimensions

19.4Lx15.5Wx13.3H

Other

N/A

Base SKU

210-AFFX