OptiPlex 5040 Desktop Computer

More space & performance.

Small, space-saving desktop that delivers all-around performance. With dual orientation and support for triple displays.

    Manufacturer Part Number
    1PV9W
    EAN/UPC
    0884116235903,884116235903
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    Tech Specs

    Display

    N/A

    Processor

    i5-6500 Processor (Intel Core i5-6500 Processor Quad Core, 6MB, 4T, 3.2GHz, 65W)

    Operating System

    Windows 10 Pro, 64-bit, English, French, Spanish

    Memory

    8GB (2x4G) 1600MHz DDR3L Memory

    Graphics

    Intel Integrated Graphics

    Power

    180W up to 85% efficient Power Supply (80Plus Bronze)/ENERGY STAR Version 6.0

    Audio

    No External Speaker

    Bluetooth

    N/A

    Keyboard

    Dell KB216 Wired Keyboard English Black/Dell MS116 Wired Mouse Black

    Primary Optical Device

    8x DVD+/-RW 9.5mm Optical Disk Drive

    Primary Storage

    3.5 inch 500GB 7200rpm Hard Disk Drive

    Camera Microphone

    N/A

    Warranty

    3 Years Hardware Service with Onsite/In-Home Service After Remote Diagnosis

    VPRO

    N/A

    Networking

    N/A

    Included productivity

    Microsoft Office 30 Day Trial

    Included software

    N/A

    Starting weight

    20.72

    Dimensions

    19.4Lx15.5Wx13.30H

    Other

    N/A

    Base SKU

    210-AFCU