OptiPlex 3040 Desktop Computer

Big security. Small footprint.

OptiPlex 3000 Series desktops deliver the performance, manageability and security you need in a space-saving design that promotes business productivity.

With Windows 10 Pro – get the best combination of Windows features you know and new improvements you’ll love. Buy select configurations now or upgrade for free on any Dell PC.

Big productivity. Little PC.

Mighty powerful: Powered by 6th generation Intel® Core™ processors. 

Support for two displays: DisplayPort, HDMI and optional VGA connectivity allows greater visibility of your tasks. 

Plenty of memory: Up to 16GB of DDR3 memory technology.

Seamless manageability

Our most manageable: IT can manipulate BIOS settings and configure systems with ample flexibility that organizational IT infrastructures require.

You hold the keys: Dell Client Command Suite free tools allow flexible and automated BIOS or system configurations for your desktop fleet.

Packaged to perform: Factory installed with Dell Command | Update automatically presents updates.

Serves organizations of all sizes: Dell KACE System Management solutions available to meet demanding IT management needs.

The best security, right out of the box

Our most secure desktops are armed with Dell Data Protection hardware and software along with additional optional features.

Centralized remote management: Meet compliance regulations right out of the box and protect data on any device with Dell Data Protection | Encryption. 

Authentication options: Ensure only authorized users have access to your data with FIPS 201-certified smart card, fingerprint readers or contact-less smart card reader.

Secure credential storage: FIPS 140-2-certified TPM and Dell ControlVault add extra layers of hardware security by isolating user passwords and credentials on a separately controlled hardware chip.

Stop advanced malware: Dell Data Protection | Protected Workspace launches apps in a virtualized container and restores a safe environment in only 20 seconds.

Single console security: Dell Data Protection | Endpoint Security Suite offers comprehensive threat protection, authentication and access management, and encryption, all centrally managed.

Manufacturer Part Number
678T8
EAN/UPC
0884116235002,884116235002
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Display

N/A

Processor

i5-6500 Processor (Intel Core i5-6500 Processor Quad Core, 6MB, 4T, 3.2GHz, 65W)

Operating System

Windows 10 Pro, 64-bit, English, French, Spanish

Memory

8GB (1x8GB) 1600MHz DDR3L Memory

Graphics

Intel Integrated Graphics

Power

240W Standard Power Supply (APFC)/System Power Cord (English)

Audio

No External Speaker

Bluetooth

N/A

Keyboard

Dell KB216 Wired Keyboard English Black /Dell MS116 Wired Mouse Black

Primary Optical Device

8x DVD+/-RW 9.5mm Optical Disk Drive

Primary Storage

3.5 inch 1TB 7200rpm Hard Disk Drive

Camera Microphone

N/A

Warranty

3 Year Hardware Service with Onsite Service After Remote Diagnosis

VPRO

No Out-of-Band Systems Management

Networking

N/A

Included productivity

Microsoft Office 30 Day Trial

Included software

N/A

Starting weight

16.98

Dimensions

19.17X15.51X10.39

Other

N/A

Base SKU

210-AFWG