Optiplex 3040 Small Form Factor

Essential business-class computing

OptiPlex 3040 simplifies business computing with best-in-class security and manageability in new, smaller energy-efficient designs- Mini Tower, Small Form Factor and Micro Form Factor.

Available with up to 6th Gen Intel® Core™ i5 Processors, Intel® Integrated graphics, and Dell Client Command Suite tools for time-saving systems management, OptiPlex 3040 provides excellent value at an entry-level price.

Enhance these features with purpose-built Dell accessories such as award winning monitors, custom-designed cable covers, and a variety of Micro mounts for a complete computing experience; all backed by outstanding 24x7 ProSupport Plus. 

Manufacturer Part Number
MXM0H
EAN/UPC
0884116235316,884116235316
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Display

N/A

Processor

i5-6500 Processor (Intel Core i5-6500 Processor Quad Core, 6MB, 4T, 3.2GHz, 65W)

Operating System

Windows 10 Pro, 64-bit, English, French, Spanish

Memory

8GB (1x8GB) 1600MHz DDR3L Memory

Graphics

Intel Integrated Graphics

Power

System Power Cord (English)/

Audio

No External Speaker

Bluetooth

N/A

Keyboard

Dell KB216 Wired Keyboard English Black/Dell MS116 Wired Mouse Black

Primary Optical Device

8x DVD+/-RW 9.5mm Optical Disk Drive

Primary Storage

3.5 inch 500GB 7200rpm Hard Disk Drive

Camera Microphone

N/A

Warranty

3 Year Hardware Service with Onsite Service After Remote Diagnosis

VPRO

No Out-of-Band Systems Management

Networking

N/A

Included productivity

Microsoft Office 30 Day Trial

Included software

N/A

Starting weight

20.72

Dimensions

19.45Lx15.51Wx13.31L

Other

N/A

Base SKU

210-AFWI

Minimum Order Quantity

10