Latitude 14 7000 E7470 Ultrabook

Latitude Laptops

Businesses needing best-in-class performance, durability and design with IT-friendly management solutions.

Manufacturer Part Number
RR9J4
EAN/UPC
0884116235095,884116235095
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Display

14.0” FHD (1920 x 1080) Anti Glare LCD, Camera and Mic, WLAN/WWAN Capable

Processor

i7-6600U (Intel Core i7-6600U Dual Core, 2.6GHz, 4M cache, 15W)

Operating System

Windows 10 Pro, 64-bit, English, French, Spanish

Primary Battery

Primary 4-cell 55W/HR Battery with ExpressCharge

Memory

8GB (1x8GB) 2133MHz DDR4 Memory

Power

65 Watt AC Adaptor/Power Cord, US/ESTAR6.1

Bluetooth

BT 4.1 Wireless Card (2x2)

Keyboard

82 Key Internal Backlight English Keyboard

Primary Storage

M.2 256GB SATA Class 20 Solid State Drive

Warranty

3 Year ProSupport with Next Business Day Onsite Service

Networking

Intel® Dual-Band Wireless-AC 8260 Wi-Fi + BT 4.1 Wireless Card (2x2)

Included productivity

Microsoft Office 30 Day Trial

Starting weight

4.97

Dimensions

15.39x3.19x11.57

Base SKU

210-AETL

Minimum Order Quantity

12