Latitude 12 7000 E7270 Ultrabook

Where work happens.

12" business-class laptop with the world’s best security. Featuring the latest Intel® processors, premium materials and purpose-built mobile accessories.

Operating System

Available with Windows 10 Pro

Secure. Sleek. Powerful.

No one ever said security had to be boring. The Dell’s most secure laptop also happens to be one of the world’s most beautiful. Our industry-leading security features Dell Data Protection, including comprehensive encryption, advanced authentication and malware prevention. Additionally, this lightweight 12" is now thinner and lighter than ever. Now, you don’t have to choose between style and security. And with 6th Gen Intel® Core™ vPro™ processors, you can power right through that workflow.

Manufacturer Part Number
VK2KM
EAN/UPC
0884116235019,884116235019
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor Help Me Choose

  • Intel® 6th Gen Core™ i7 (6600U)
  • Intel® 6th Gen Core™ i5 (6300U, 6200U)
  • Intel® 6th Gen Core™ i3 (6100U)

Operating System (Dell recommends Windows 10 Pro.)Help Me Choose

  • Windows 8.1 Pro, 64-bit Brazilian Portuguese
  • Windows 8.1 Pro, 64-bit English
  • Windows 8.1 Pro, 64-bit French
  • Windows 8.1 Pro, 64-bit English/French
  • Windows 8.1 Pro, 64-bit Spanish
  • Windows 7 Professional English/French 64bit (Includes Windows 8.1 Pro license)
  • Windows 10 Home 64bit English
  • Windows 10 Home Single Language, 64-bit, English
  • Windows 10 Home 64bit English, French, Spanish
  • Windows 10 Home, 64-bit, English, French, Spanish
  • Windows 10 Home 64bit French
  • Windows 10 Home 64bit Português (Brasil)
  • Windows 10 Home 64bit Spanish
  • Windows 10 Home 64bit Single Language Spanish
  • Windows 10 Home Single Language, 64-bit, Spanish
  • Windows 7 Professional, 32-bit, English
  • Windows 7 Professional, 64-bit, English
  • Windows 8.1 64-Bit English
  • Windows 8.1 64-Bit ENG/FRN
  • Windows 10 Pro, 64-bit, Brazilian Portuguese
  • Windows 10 Pro, 64-bit, English
  • Windows 10 Pro, 64-bit, French
  • Windows 10 Pro, 64-bit, English, French, Spanish
  • Windows 10 Pro, 64-bit, Spanish
  • Windows 7 Professional English 64bit (Includes Windows 10 Pro License)
  • Windows 7 Professional English, French, Spanish 64bit (Includes Windows 10 Pro License)
  • Windows 8.1 Pro Português (Brasil) 64bit (Includes Windows 10 Pro License)
  • Windows 8.1 Pro, 64-bit, English (Includes Windows 10 Pro license)
  • Windows 8.1 Pro, 64-bit, French (Includes Windows 10 Pro license)
  • Windows 8.1 Pro English, French, Spanish 64bit (Includes Windows 10 Pro License)
  • Windows 8.1 Pro, 64-bit, Spanish (Includes Windows 10 Pro license)
  • Windows 10 Home, 64-bit, English
  • Windows 10 Home, 64-bit, Spanish
  • Ubuntu Linux 14.04 SP1
  • Windows 10 Home, 64-bit, Brazilian Portuguese
  • Windows 10 Home, 64-bit, Português (Brasil)

Memory1

    • Up to 16GB2 DDR4 at 2133Mhz - 2 DIMMS

Chipset

  • Integrated with the Processor

Graphics Card

  • Intel® HD Graphics 520

Display

  • 12.5"" HD (1366 x 768) Anti Glare (16:9) WLED, 200 nits, Magnesium Alloy LCD back
    12.5"" FHD (1920 x 1080) Anti Glare (16:9) WLED, 300 nits, Magnesium Alloy LCD back
    12.5"" FHD Touch with Corning® Gorilla® Glass NBT, (1920 x 1080) Anti Finger Print (16:9), WLED, 360 nits, Woven Carbon Fiber LCD back

Hard DriveHelp Me Choose

  • Up to 512GB2 Solid State hard drive

Optical Drive

  • External options only

Security

  • TPM 1.2 - FIPS 140-2 and TCG certified (Windows 7, 8.1 and 10)
    TPM 2.0 FIPS 140-2 and TCG Certified (Spring of 2016) (Windows 10 only)
    Optional Touch Finger Print Reader, Contacted FIPS 201 Smart Card Reader, Contactless Smart Card Reader/NFC with FIPS 140-2 Level 3 (Spring 2016) Dell Control Vault 2™
    Optional Contacted FIPS 201 Smart Card Reader with Control Vault 2 FIPS 140-2 Level 3 (Spring 2016) Certification
    Optional Hardware Crypto Accelerator (HCA) FIPS 140-2 Level 3 Certification
    Optional Computrace3
    DDP|Security Tools
    DDP|Protected Workspace (1 year subscription included)
    Optional DDP|Encryption Software
    Optional DDP|Endpoint Security Software
    Lock Slot

Multimedia

  • High Quality Speakers 
    Headset/mic combo jack
    Optional, noise reducing array microphones 
    Optional HD or FHD video webcam

Dimensions

  • Height: 0.74" (18.85 mm) x Width: 12.22" (310.5 mm) x Depth: 8.47" (215.15 mm)
    Weight: 2.77lbs (1.26Kg)

Ports

  • Universal Jack

    3 USB 3.0 (one with PowerShare)
    SD 4.0 Memory Card Reader
    Network connector (RJ-45), SIM card slot

Slots

  • 3 M.2 expansion slots: 1 SSD, 1 WWAN/HCA and 1 WLAN/BT/WiGig
    Lock Slot

Regulatory

  • Regulatory Model: P26S
    Regulatory Type: P26S001
    ENERGY STAR 6.1
    TAA configurations available
    EPEAT Registered. For specific country participation and rating, please see www.epeat.net
    BFR/PVC free