Latitude E5570H Notebook

Finding the right notebook for your business is simple with our selection of best-in-class Dell laptops.

Manufacturer Part Number
53FJX
EAN/UPC
0884116235743,884116235743
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Display

15.6" FHD (1920 x 1080) Anti Glare LCD, Camera and Microphone, WWAN Capable

Processor

i7-6820HQ (Intel Core i7-6820HQ Quad Core, 2.7GHz, 8M cache, 45W) vPro

Operating System

Windows 10 Pro, 64-bit, English, French, Spanish

Primary Battery

Primary 6-cell 84W/HR Battery

Memory

8GB (1x8GB) 2133MHz DDR4 Memory

Graphics

AMD Radeon R7 M370, for I7-6820H Thunderbolt Type C (Vpro Capable)

Power

90 Watt AC Adaptor/Power Cord, US/ESTAR 6.1

Audio

N/A

Bluetooth

BT 4.1 Wireless Card (2x2)

Keyboard

Internal Dual Pointing Backlit Keyboard, English

Primary Optical Device

N/A

Primary Storage

M.2 256GB SATA Class 20 Solid State Drive

Camera Microphone

N/A

Warranty

3 Years Hardware Service with In-Home/Onsite Service After Remote Diagnosis

Fingerprint reader

N/A

Networking

IntelĀ® Dual-Band Wireless-AC 8260 Wi-Fi + BT 4.1 Wireless Card (2x2)

Included productivity

Microsoft Office 30 Day Trial

Included software

N/A

Expansion slot

N/A

Starting weight

6.47

Dimensions

17.76x3.23x13.81

Base SKU

210-AENT

Minimum Order Quantity

12