Latitude E5470U Notebook

Latitude Laptops

Businesses needing best-in-class performance, durability and design with IT-friendly management solutions.

Manufacturer Part Number
XTYK1
EAN/UPC
0884116235408,884116235408
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


 Sign In

  •  Standard Product List 
  •  Product Detail

Last published date: 8/1/2016 8:12:11 PM

E5470U

Vendor Part Number:: XTYK1
MSRP:: $1,527.14
Country Code:: US
Model:: E5470U
UPC:: 884116235408
Config Type:: Smart Selection
Order Code:: S005BE547014USWIN10
Line of Business:: Latitude
Product Category:: Laptops
Product Subcategory:: Latitude
Short Description:: Latitude E5470U 14", i5-6300U/W10 Pro / 8G DDR4 (1 X 8G) 2133Mhz/500GB 7200RPM/Integrated/14"FHD/Cam/Mic/Intel 8260 2X2 AC/4-cell/1Y NBD
SPL Status:: Active

  • Tech Specs
  • Services

Tech Specs

Display

14.0" FHD (1920 x 1080) Anti Glare LCD, Camera and Microphone, WWAN Capable

Processor

i5-6300U (Intel Core i5-6300U Dual Core, 2.4GHz, 3M cache)

Operating System

Windows 10 Pro, 64-bit, English, French, Spanish

Primary Battery

Primary 4-cell 62W/HR Battery

Memory

8GB (1x8GB) 2133MHz DDR4 Memory

Graphics

Intel HD Graphics 520 for i5-6300U Processor (Vpro Capable)

Power

65 Watt AC Adaptor/Power Cord, US

Audio

N/A

Bluetooth

BT 4.1 Wireless Card (2x2)

Keyboard

Internal Dual Pointing Backlit Keyboard (English)

Primary Optical Device

N/A

Primary Storage

500GB 7mm 7.2krpm HD

Camera Microphone

N/A

Warranty

1 Year Hardware Service with In-Home/Onsite Service After Remote Diagnosis

Fingerprint reader

N/A

Networking

Intel® Dual-Band Wireless-AC 8260 Wi-Fi + BT 4.1 Wireless Card (2x2)

Included productivity

Microsoft Office 30 Day Trial

Included software

N/A

Expansion slot

N/A

Starting weight

5.48

Dimensions

15.39x3.19x11.57

Other

N/A

Base SKU

210-AENQ

Minimum Order Quantity

12

How to buy

Dell Partners

Dell Distribution Partners

Find a Partner in your area

Service Upgrades


TermsVPNMSRP1Y NBD to 1Y PS: 808-3125: $39.00
1Y NBD to 1Y PSP: 808-3128: $99.00
1Y NBD to 3Y NBD: 808-3123: $189.00
1Y NBD to 3Y PS: 808-3126: $289.00
1Y NBD to 3Y PSP: 808-3129: $399.00
1Y NBD to 5Y NBD: 808-3124: $409.00
1Y NBD to 5Y PS: 808-3127: $529.00
1Y NBD to 5Y PSP: 808-3130: $699.00
Notebook upgrade 1Y AD: 808-3537: $49.00
Notebook upgrade 1Y KYHD: 808-3525: $9.00
Notebook upgrade 3Y AD - Please ensure that the hardware support service (MI, NBD, PS, etc) co-terminates with this contract term length - an additional extension sku may need to be purchased: 803-5495: $103.00
Notebook upgrade 3Y KYHD - Please ensure that the hardware support service (MI, NBD, PS, etc) co-terminates with this contract term length - an additional extension sku may need to be purchased: 808-3527: $19.00
Notebook upgrade 4Y AD - Please ensure that the hardware support service (MI, NBD, PS, etc) co-terminates with this contract term length - an additional extension sku may need to be purchased: 808-3538: $129.00
Notebook upgrade 4Y KYHD - Please ensure that the hardware support service (MI, NBD, PS, etc) co-terminates with this contract term length - an additional extension sku may need to be purchased: 808-3528: $29.00
Notebook upgrade 5Y AD - Please ensure that the hardware support service (MI, NBD, PS, etc) co-terminates with this contract term length - an additional extension sku may need to be purchased: 808-3539: $168.00
Notebook upgrade 5Y KYHD: 808-3529: $29.00

  • About Dell
  •  
  • Careers
  •  
  • Community
  •  
  • Events
  •  
  • PartnerDirect
  •  
  • Premier

United States

  • © 2015 Dell
  •  
  • Terms of Sale
  •  
  • Privacy Statement
  •  
  • Ads & Emails
  •  
  • Legal & Regulatory
  •  
  • Corporate Social Responsibility
  •  
  • Contact

XTYK1