Latitude 12 5000 E5270 Notebook

Built for work. Designed to impress.

Our most secure 12" mainstream business laptop is now thinner, lighter and beautifully designed so you can work confidently.

Manufacturer Part Number
WDKND
EAN/UPC
0884116236375,884116236375
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Display

12.5" HD (1366 x 768) Anti Glare LCD, Camera and Microphone, WWAN Capable

Processor

i5-6300U (Intel Core i5-6300U Dual Core, 2.4GHz, 3M cache, 15W), vPro

Operating System

Windows 10 Pro, 64-bit, English, French, Spanish

Primary Battery

Primary 3-cell 47W/HR Battery

Memory

8GB (1x8GB) 2133MHz DDR4 Memory

Graphics

Intel HD Graphics 520 for Intel i5-6300U Processor (Vpro Capable)

Power

65W A/C Adapter, 3-pin/Power Cord, US

Audio

N/A

Bluetooth

N/A

Keyboard

US English Backlit 82 key keyboard

Primary Optical Device

N/A

Primary Storage

500GB 7mm 7200 rpm Hard Drive

Camera Microphone

N/A

Warranty

1 Year Hardware Service with In-Home/Onsite Service After Remote Diagnosis

Fingerprint reader

N/A

Networking

Intel® Dual-Band Wireless-AC 8260 Wi-Fi + BT 4.1 Wireless Card (2x2)

Included productivity

Microsoft Office 30 Day Trial

Included software

N/A

Expansion slot

N/A

Starting weight

4.71

Dimensions

14.61x3.11x11.02

Other

Intel vPro Technology’s Advanced Management Features

Base SKU

210-AEMZ

Minimum Order Quantity

12