E2216HV Widescreen LCD Monitor

Every feature you value.

A reliable and affordable 21.5” monitor with essential features that meet everyday office demands.

  • Essential features: Great display quality at multiple angles with VESA-mount compatibility and tilt options, as well as a VGA.
  • Dependable performance: Uncompromising quality testing standards with 3-year warranty and service ensure long-term performance.
  • Eco-conscious design: Save energy with power-efficient features.

Manufacturer Part Number
8PVRD
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Device Type
LED-backlit LCD monitor - 22"
Power Consumption (On mode)
18.2 W
Panel Type
TN
Aspect Ratio
Widescreen - 16:9
Native Resolution
Full HD 1920 x 1080 at 60 Hz
Pixel Pitch
0.248 mm
Brightness
200 cd/m²
Contrast Ratio
600:1
Response Time
5 ms (black-to-white)
Color Support
16.7 million colors
Input Connectors
VGA
Display Position Adjustments
Tilt
Screen Coating
Anti-glare, 3H Hard Coating
Color
Black
Dimensions (WxDxH)
20.2 in x 7.1 in x 15.6 in - with stand
Weight
7.39 lbs
Environmental Standards
ENERGY STAR Qualified
Compliant Standards
Plug and Play, VESA EDID, DDC/CI, RoHS, CECP, TCO Displays
Manufacturer Warranty
3 years warranty

General

Display Type
LED-backlit LCD monitor / TFT active matrix
Power Consumption (On mode)
18.2 W
Diagonal Size
22"
Viewable Size
21.53"
Panel Type
TN
Aspect Ratio
Widescreen - 16:9
Native Resolution
Full HD 1920 x 1080 at 60 Hz
Pixel Pitch
0.248 mm
Brightness
200 cd/m²
Contrast Ratio
600:1
Color Support
16.7 million colors
Response Time
5 ms (black-to-white)
Vertical Refresh Rate
56 - 76 Hz
Horizontal Refresh Rate
30 - 83 kHz
Video Bandwidth
148.5 MHz
Horizontal Viewing Angle
90
Vertical Viewing Angle
65
Screen Coating
Anti-glare, 3H Hard Coating
Backlight Technology
WLED
Controls & Adjustments
Brightness, contrast, H/V position, sharpness, color temperature, phase, clock, aspect control
OSD Languages
Chinese (simplified), Brazilian Portuguese, English, German, French, Russian, Spanish, Japanese
Features
72% (CIE 1931) color gamut, 85% (CIE 1976) color gamut, Dell Custom Color, Flicker Free technology, Energy Gauge, backlight dimming control, LED light bar system
Color
Black
Dimensions (WxDxH)
20.2 in x 7.1 in x 15.6 in - with stand
Weight
7.39 lbs

Connectivity

Interfaces
VGA

Mechanical

Display Position Adjustments
Tilt
Tilt Angle
-6/+22
Flat Panel Mount Interface
100 x 100 mm

Miscellaneous

Features
Security lock slot (cable lock sold separately), LED indicator, integrated cable management, VESA interface support, Dell Soundbar mounting slots
Included Accessories
Stand, VESA screw cover
Cables Included
1 x VGA cable - VGA to VGA
Compliant Standards
Plug and Play, VESA EDID, DDC/CI, RoHS, CECP, TCO Displays

Power

Voltage Required
AC 120/230 V ( 50/60 Hz )
Power Consumption Operational
24 Watt
Power Consumption Stand by
0.3 Watt
Power Consumption Sleep
0.3 Watt
Software / System Requirements
Included Software
Display drivers, Dell Display Manager

Dimensions & Weight

Dimensions & Weight Details

With stand - width: 20.2 in - depth: 7.1 in - height: 15.6 in - weight: 7.4 lbs
Without stand - width: 20.2 in - depth: 2 in - height: 12 in - weight: 6.2 lbs

Environmental Standards

ENERGY STAR Qualified
Yes

Manufacturer Warranty

Service & Support
Limited warranty - 3 years

Environmental Parameters

Min Operating Temperature
32 °F
Max Operating Temperature
104 °F
Humidity Range Operating
10 - 80% (non-condensing)