See it all on your big screen
Share what’s on your tablet, laptop, or smartphone on an HDTV or monitor with Microsoft Wireless Display Adapter. Stream movies, view personal photos, or display a presentation on a big screen – all wirelessly.
Modernize your meetings
Project your ideas and collaborate in real time by plugging the Microsoft Wireless Display Adapter into a conference room projector or monitor. You can even ink in PowerPoint to emphasize a point and make that big screen your collective workspace.
Wi-Fi CERTIFIED™ Miracast® Technology
The Wireless Display Adapter uses Wi-Fi CERTIFIED™ Miracast® technology, so you’re not limited to certain apps or content streaming; you can display everything from your device on an HDTV or monitor. The Wireless Display Adapter is also an Intel® Wireless Display (WiDi) certified adapter and works with 2-in-1s and tablet devices with Intel WiDi capability.
Easily connect
Just plug the USB and HDMI from the Wireless Display Adapter into your HDTV or monitor, connect, then mirror or extend your screen and enjoy. The Wireless Display Adapter delivers a reliable connection with up to a 23-foot range.
Note:
1
Easily connect
Just plug the USB and HDMI from the Wireless Display Adapter into your HDTV or monitor, connect, then mirror or extend your screen and enjoy. The Wireless Display Adapter delivers a reliable connection with up to a 23-foot range.
2
Wi-Fi CERTIFIED™ Miracast® Technology
The Wireless Display Adapter uses Wi-Fi CERTIFIED™ Miracast® technology, so you’re not limited to certain apps or content streaming; you can display everything from your device on an HDTV or monitor.
Dimensions
Adapter length: 4.07” (103.5mm) x 0.87” (22mm) x 0.43” (11mm)
Adapter cable length: 11.8” (300mm)
USB extension cable: 6.26” (159mm)
Warranty
1-year limited hardware warranty.
See the limited warranty and license agreement.