NVIDIA GeForce GTX 1070 Xtreme Gaming Graphic Card

Manufacturer Part Number
GV-N1070XTREME-8GD
EAN/UPC
4719331323356
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Processing: GeForce® GTX 1070
Core Clock: Boost: 1898 MHz / Base: 1695 MHz in OC mode 
Boost: 1873 MHz / Base: 1670 MHz in Gaming mode
Memory Clock: OC mode: 8328 MHz
Gaming mode: 8168 MHz
Process Technology: 16 nm
Memory Size: 8 GB
Memory Bus: 256 bit
Card Bus: PCI-E 3.0 x 16
Memory Type: GDDR5
DirectX: 12
OpenGL: 4.5
PCB Form: ATX
Digital max resolution: 7680x4320@60Hz
Multi-view: 4
Card size: H=57 L=291 W=140 mm
I/O: Standard mode (Dual-link DVI-D*1, DP1.4*3, HDMI 2.0b*1) 
VR mode (Dual-link DVI-D*1, DP*1, HDMI*3)
Recommended PSU: 500W ( WITH One 8-Pin and One 6-Pin EXTERNAL POWER CONNECTOR)