Keyboard for Life Desktop Set

Now there’s a keyboard and mouse set that can stand up to anything you dish out. The Kensington Keyboard for Life Desktop Set features the spill-proof design that resists coffee, soda, and other liquids. And it’s built to withstand accidental drops, bumps and punishment. It is designed to deliver all-day comfort from its standard 104-key layout and the mouse has an ambidextrous design that feels great in either hand and delivers responsive control thanks to its high-definition optical sensor.

Manufacturer Part Number
72436
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Retail Packaging Information
Depth: 2.75"
Width: 18.5"
Height: 7.38"
Gross weight: 2.25in
GTIN: 00085896724360
Unit quantity: 1

Master Case Information
Depth: 12.12"
Width: 19.25"
Height: 8.5"
Gross weight: 0.00in
GTIN: 50085896724365
Unit quantity: 4

Shipping Information

Country of origin: CN
Minimum Order Quantity: 4