Edgeline EL10 Modem/Wireless Router

Is your company struggling with moving analytics to the edge of your network?

The EL10 Intelligent Gateway brings computing and analytics closer to the edge of the network helping customers to quickly analyze data being generated in real time enabling them to act fast reducing the chance of a lost opportunity – or a missed red flag.

The HPE Edgeline EL10 Intelligent Gateway is a price / performance rugged compute solution designed to operate in industrial environments such as manufacturing, smart cities, or oil and gas. This gateway comes optimally configured with CPU, memory, connectivity and an expansive I/O selection addressing a host of Internet of Things (loT) needs. This enables companies to process data streams real-time before the data is stored for additional analysis.

The Hewlett Packard Enterprise Edgeline product families are complete solutions out-of-the-box that are easy-to-use and quick-to-deploy. A Universal Mounting Kit as well as a Universal Power Kit are included.

Manufacturer Part Number
847976-B21
EAN/UPC
0190017036045,190017036045
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compute: Intel E3826 dual-core Atom1.46GHz with integral GPU 4GB DDR3L 1067MHz SO-DIMM (8GB CTO Option)

I/O:

  • 1 x GbE Ethernet port (discrete solution)
  • 1 x GbE Ethernet port (discrete solution)
  • 1 x RS-232
  • 2 x USB 2.0 ports
  • 1 x USB 3.0 port
  • 1 x VGA, 1 x HDMI and 1x Micro HDMI

Expansion:

  • 1 x full-size mini-PCIe expansion slot
  • 1 x half-size mini-PCIe expansion slot

Connectivity:

  • 802.11 a/b/g/n 2x2 Wi-Fi
  • 3G / 3.75G WAN (Up to 21.0 Mbps DL / 5.76 Mbps UL speeds)
  • WAN and Wi-Fi Ready (WAN and Wi-Fi antenna connectors and cables are prewired in chassis)
  • Coming Soon – Additional connectivity options

End User Upgradeable: Coming soon – Additional connectivity options as each model comes pre-wired with antennas connectors and cabling to support a host of connectivity options that are customer upgradeable e.g. WAN ready.. Wi-Fi ready..etc...

Storage:

One 2.5” SATA HDD bay

32 GB SATA SSD (Standard)

mSATA support via mini-PCIe expansion slot

Mechanical:

Aluminum housing

5.5” wide x 1.4” tall x 4.6” deep

264.5 x 75.1 x 133.0 mm

1.5lbs

3401.94g

Universal mounting kit–DIN, wall

Environmental:

Extended Temperature :

-20oC to 60oC (based on configuration)

IP40

Shock & Vibe–all models:

3 Grms, IEC 60068-2-64, random, 5 ~ 500 Hz, 1 hr/axis

30 G, IEC 60068-2-27, half sine, 11 ms duration

Power:

12 Volts DC, with total consumption, 10.5 Watts typical with locking connector.

Universal power kit-USA, UK, Euro, JPN

Supported OS’:

  • Intel Moon Island 3.1
  • Windows 10 IoT Core (10 is the version)
  • Ubuntu Snappy Core (Snappy is the version)
  • CentOS 6.7/7.2,
  • Windows Server 2012 R2

Management: Wind River Helix Device Cloud Windows-Microsoft System Center

Security: I /O Port Disablement, BIOS Password , Secure Boot and HPE Aruba VPN products ensure secure remote connections