Corded Headset with USB Connection

CLARITY. COMFORT. CONTROL.

The EncorePro 700 USB Series is a fully integrated audio solution that enables users to focus on every conversation with all-day comfort, built-in call control, advanced audio processing and an enhanced noise cancelling microphone. The result? An experience that makes every conversation sound natural, enabling the user to focus on what matters most—the conversation.

LUXURIOUS COMFORT. DISTINCTIVE DESIGN

Our top-of-the-line series, featuring exceptional audio quality. Made from high-grade nylon composite materials, with soft leatherette ear cushions, our EncorePro 700 USB Series provides the user with an ultra-lightweight fit for all-day comfort. The unique, extendable boom ensures precise positioning for optimal noise cancellation and voice clarity, staying clear of the user’s peripheral vision so that they can focus on other tasks at hand.

PLANTRONICS MANAGER PROHEADSET MANAGEMENT, SIMPLIFIED.

With Plantronics Manager Pro, an additional service, IT can remotely monitor, manage, and maintain headsets company-wide, to help ensure that customer service representatives are ready to take every customer call. No IT help desk backlogs, no more running from user to user for adjustments, fixes, or updates. For IT, it means simplicity. For the customer service representative, consistency. And for the customer, satisfaction.

Manufacturer Part Number
203476-01
EAN/UPC
0017229148727,017229148727
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

AUDIO

Wideband Audio: Yes
Digital Signal Processing: Yes
SoundGuard DIGITAL (Hearing Protection): Yes
Noise Cancelling Microphone: Yes

CONNECTS TO

PC: Yes
Mac: Yes

CONTROLS

Volume +/-: Yes
Call Answer/End: Yes
Mute: Yes