Corded Headset with USB Connection

CLARITY. COMFORT. CONTROL.

The EncorePro 500 USB Series is a fully integrated audio solution that enables users to focus on every conversation with all-day comfort, built-in call control, advanced audio processing and an enhanced noise cancelling microphone. The result? An experience that makes every conversation sound natural, enabling the user to focus on what matters most—the conversation.

MANY STYLES. SINGULAR PERFORMANCE.

From over-the-head to over-the-ear to convertible designs, the durable EncorePro 500 USB Series has been engineered for the demands of the modern customer service center and office. An adjustable fit with flexible boom offers precise, microphone positioning, enhancing wearability, and helps ensure that users stay fresh and engaged throughout the day.

PLANTRONICS MANAGER PROHEADSET MANAGEMENT, SIMPLIFIED.

With Plantronics Manager Pro, an additional service, IT can remotely monitor, manage, and maintain headsets company-wide, to help ensure that customer service representatives are ready to take every customer call. No IT help desk backlogs, no more running from user to user for adjustments, fixes, or updates. For IT, it means simplicity. For the customer service representative, consistency. And for the customer, satisfaction.

Manufacturer Part Number
203442-01
EAN/UPC
0017229148673,017229148673
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

AUDIO

Wideband Audio: Yes

Digital Signal Processing: Yes

SoundGuard DIGITAL (Hearing Protection): Yes

Noise Cancelling Microphone: Yes

CONNECTS TO

PC: Yes

Mac: Yes

CONTROLS

Volume +/-: Yes

Call Answer/End: Yes

Mute: Yes