RapidFast 6-Port USB Charger

6 Smart-ports built to charge your devices at lightning speeds and protect your devices from surging currents and overcharges. If you’re in hurry and need a quick charge, the RapidFast USB Charger can charge up to 6 devices ranging from power banks to mobile devices to digital cameras, it’s always up for a challenge. Slim and sleek for aesthetic relief and small enough to travel with, the RapidFast Charger is the perfect companion for the multi-tasker and frequent traveler. DC 5V delivers just the right amount of juice to keep your favorite devices refueled. Fire-resistant PC material ensures a safe charging experience directly from the comfort of your home.

Manufacturer Part Number
TA-RFUSBCH6-RED
EAN/UPC
0799665748258,799665748258
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Input Voltage: AC100-240V
  • Input Current: AC0.125-0.3A
  • Output Voltage: DC 5V (per USB port)
  • Output Current: DC 2.1A max (per USB port)
  • Output Power: 30W
  • Cable Length: 4.9 ft
  • Dimensions: 6.25 in x 1.5 in x 0.8 in