Battery Stick 2200mAh

  • TAMO portable battery sticks are your perfect way to stay charged on the go. Comes with 2.1 A output for quick charge, 2600 mAh allows iPhone charging of up to 75% in just minutes. Pick your design and charge up now!
  • Powerhouse in the Palm of Your Hand – More power means more productivity – our battery sticks are slim, stylish, and ready when you need it the most – Smaller than most lipsticks and lightest backup power you’ll be able to find for the capacity.
  • Get what you need, don’t worry about the rest - Will fit in all jean pockets, purses and bags. Perfect for use during your commute, on the way to a meeting, or the tail end of the work day but the beginning of your work grind.
  • Customize Your Power – we created over 20 designs for these battery sticks, take your pick and search no more for those elusive wall outlets when you need it the most. Backup power has never been easier to use, why would you ever leave home without it?
  • TAMO Customer Care – All TAMO products come with our 5-Star Dedicated Personal Assistance. Any issues with shipping, product packaging or usability, don’t hesitate to contact us. Follow up’s within a few hours, satisfaction guaranteed! 
Always Stay Charged

Your phone never seems to meet your power needs, seemingly maxing out when you need it the most. Backup power has become the new standard addition to any device for any productive worker.

With our new TAMO battery sticks we made it easy for everyone to keep additional power on standby by packing 2,600 mAh of power neatly into a power stick the size of a lipstick. These battery sticks are perfect for power on the go: it is small enough to hold in your hand while texting on the go, and perfect size for carrying in your back jean pocket or any sized purse.

Accessorize While You’re At It!

Check out all 26 of our designs, we made everything from graphic designs to pandas and national battery sticks. Pick any that fit your style and you will be ready to stay productive throughout the day regardless where you are. Flashlight on the back can help you out when you need to find your car keys or your mission to get that midnight snack from the cupboard.

The Elusive Power Outlet

Wall outlets always seem to be the hardest things to find when you are on that last 1% of power, give yourself more a of a sure thing and get this powerhouse of a backup battery and don’t worry about hunting for a power outlet ever again!

TAMO Customer Care

We want to ensure customer satisfaction with all of our products. With any issues regarding shipping or out of box defects, please don’t hesitate to issue a ticket with us so that we can help you enjoy our products to the fullest.

Manufacturer Part Number
STIK22-DDAY
EAN/UPC
0799665748203,799665748203
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Built-In Lithium Ion Battery
  • Input: DC 5V / 1A
  • Output: DC 5V / 1A
  • Capacity: 2,200 mAh