Bluetooth Speaker Mug

Bluetooth Speaker Mug

Experience high-fidelity audio in your kitchen without the unsightly clutter of wires, with the Bluetooth Speaker Mug with Mug Stand and Porcelain Mugs from CTA Digital. This clever, convenient device uses a Bluetooth speaker discretely embedded within a coffee mug, so you can enjoy your favorite music at crystal clear quality while you cook. No more tangled or faulty cords crowding your counter space. Simply hang the speaker mug from a rung on the included stand, power it on, and sync with any Bluetooth-enabled device to stream all of your media. The speaker mug also accommodates hands free phone calls at the push of a button, so you can stay connected even when you’re busy stirring or sautéing. With exceptional portability and ease of use, the speaker mug is the perfect option wherever you need wireless sound—in your living room, your office, or even your backyard!

Manufacturer Part Number
SP-BMSW
EAN/UPC
0656777013929,656777013929
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:
• Stand weight: 1.32 lbs
• Stand dimensions: 6” W x 11.5” H
• Speaker mug weight: 0.875 lbs
• Speaker mug dimensions: 4.25” W (including handle) or 3.125” W (rim to rim) x 3.25” H
• Mug weight: 0.5 lbs
• Mug dimensions: 4.25” W (including handle) or 3.125” W (rim to rim) x 3.125” H

Speaker Specifications:
Bluetooth version: V4.1
Dimension: Φ80mm*83mm
Built-in lithium battery voltage: 3.7V
Battery capacity: 750 mAh
Bluetooth range: 10M
Charging voltage: 5V
Charging time: 2 hours
Charging current: ≤500MA
Play time: around 5 hours (medium volume)
Battery type: lithium ion battery
Input: 5V
Output: 3.7V

Package Includes:
(1) Iron chrome plated mug stand
(1) Bluetooth speaker mug
(2) Porcelain mugs
(1) Micro USB cable