Broadcom 57810S Dual Port 10GBASE-T Converged Network Adapter

The Broadcom® 57810S from DellTM is a dual-port 10GBASE-T Converged Network Adapter. It leverages Broadcom's long-standing industry leadership in Ethernet, providing the highest level of performance, efficiency, and scalability for the enterprise data center. For more effective utilization of the 10GbE bandwidth, the Broadcom 57810-based CNA offers Switch Independent Partitioning which enables segmentation of each 10GbE port into four virtualports, with flexible allocation of bandwidth to each port. This allows IT organizations to improve resource utilization while lowering infrastructure and operational costs. Virtualization, cloud computing, High-Performance Computing (HPC), convergence, and clustering initiatives are increasing workload demands.

The Broadcom 57810S-based CNA is the solution of choice for workload-intensive computing environments, providing a reliable, high-performance 10GbE connectivity solution. It increases network flexibility, scalability, and capacity with Switch Independent Partitioning, segmenting 10GbE ports and reallocating their bandwidth and resources to address application's performance requirements. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Manufacturer Part Number
430-4412
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Form Factor

Plug-in card - low profile

Processor

1 x BCM57810S - Broadcom

System Requirements

Red Hat Linux, Microsoft Windows Server, Citrix XenServer

Device Type

Network adapter

Data Transfer Rate

10 Gbps

Data Link Protocol

10 GigE

Compliant Standards

IEEE 802.3u, IEEE 802.3z, IEEE 802.1Q, IEEE 802.3ab, IEEE 802.3x, IEEE 802.3an

Cabling Type

Ethernet 10GBase-T

Interface (Bus) Type

PCI Express

Ports

10Gb Ethernet x 2