OfficeJet 200 Mobile Printer

Make the world your office with powerful portable printing—no network necessary. This quick, quiet printer delivers more pages per cartridge and has a long- lasting battery life.

Manufacturer Part Number
CZ993A#B1H
EAN/UPC
0889894401991,889894401991
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications :

Print speed black:: ISO: On AC: Up to 10 ppm, On Battery: Up to 9 ppm
Draft: On AC: Up to 20 ppm, On Battery: Up to 18 ppm 5 
Print speed color:: ISO:On AC: Up to 7 ppm, on Battery: Up to 6 ppm
Draft:On AC: Up to 19 ppm, On Battery: Up to 17 ppm 5 
Print speed colour (draft, 10x15 photo) :

  • Normal mode photo: 34 sec, photo draft speed not specified
First page out (ready): Black: On AC: As fast as 12 sec, On Battery: as fast as 12s
Color: On AC: As fast as 14 sec, On Battery: as fast as 15s 6 
Duty cycle (monthly, A4): Up to 500 pages 7 
Recommended monthly page volume: 100 to 300
Print technology :
  • HP Thermal Inkjet
Printer drivers included :
  • Yes
Print quality black (best) :
  • Up to 1200 x 1200 rendered dpi (when printing from a computer)
Print quality color (best) :
  • Up to 4800 x 1200 optimized dpi color (when printing from a computer and 1200 input dpi)
Display :
  • 2.0" Hi-Res MGD
Processor speed :
  • 525 MHz
Number of print cartridges :
  • 2: 1 black, 1 color (cyan, magenta, yellow)
Replacement cartridges: HP 62 Black Original Ink Cartridge
HP 62 Tri-color Original Ink Cartridge
HP 62XL High Yield Black Original Ink Cartridge
HP 62XL High Yield Tri-color Original Ink Cartridge
Print languages :
  • HP PCL 3 GUI
Automatic paper sensor :
  • Yes
Connectivity :

HP ePrint capability :
  • Yes

Mobile printing capability: Yes 4 
Wireless capability :
  • Yes

Connectivity, standard :
  • 1 USB 2.0 + Wi-Fi

Minimum system requirements:
  • Windows 10, 8.1, 8, 7: 32-bit  or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows XP SP3 or higher (32-bit only): any IntelPentiumII, Celeronor 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. AppleOS X Yosemite (v10.10) OS X Mavericks (v10.9), OS X Mountain Lion (v10.8)
  • 1 GB HD
  • Internet required
  • USB Linux (For more information, see http://hplipopensource.com/hplip-web/index.html)
  • Apple® OS X v10.11 El Capitan, OS X v10.10 Yosemite, OS X v10.9 Mavericks, 1 GB available space, Internet required, USB
Compatible operating systems: Windows 10, 8.1, 8, 7: 32-bit  or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows XP SP3 or higher (32-bit only): any Intel Pentium II, Celeron or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Apple OS X Yosemite (v10.10) OS X Mavericks (v10.9), OS X Mountain Lion (v10.8)
1 GB HD
Internet required
USB Linux (For more information, see http://hplipopensource.com/hplip-web/index.html)

Memory specifications :

Memory card compatibility :
  • None

Memory, standard:
  • 128 MB DDR3

Memory, maximum :
  • 128 MB

Paper handling :

Paper handling input, standard :
  • Up to 50

Duplex printing :
  • Manual (driver support provided)

Envelope input capacity :
  • Up to 5

Borderless printing :
  • Yes (Up to 5 x 7 in, 127 x 177 mm)

Media sizes supported :
  • A4
  • A5
  • A6
  • B5 (ISO)
  • B5 (JIS);envelopes (A2
  • C5
  • C6
  • DL)
  • photo (10 x 15 cm
  • L
  • 2L)
  • Japanese Postcard
  • Ofuku Hagaki

Media sizes, custom :
  • 76.2 x 216 to 101 x 355.6 mm

Media types :
  • Plain Paper, HP Photo Papers, HP Matte Brochure or Professional Paper, HP Matte Presentation Paper, HP Glossy Brochure or Professional Paper, Other Photo Inkjet Papers, Other Matte Inkjet Papers, Other Glossy Inkjet Papers, Plain Paper, Light/Recycled

Media weights, recommended:
  • 75 g/m²

Media weight, supported :
  • 60 to 300 g/m²

Power and operating requirements :

Power :
  • Input voltage: 100 to 240 VAC, 50 to 60 Hz
  • 200 to 240 VAC, 50 to 60 Hz

Power consumption: 15 watts (Active), 0.17 watts (Manual-Off), 3.9 watts (Standby), 1.14 watts (Sleep) 3 
Energy efficiency :
  • ENERGY STAR® certified

Operating temperature range :
  • 5 to 40°C

Operating humidity range :
  • 15 to 90% RH

Dimensions and weight :

Minimum dimensions (W x D x H): 364 x 186 x 69 mm 1 
Weight: 2.1 kg (2.2 kg - with battery) 2 
Package weight :
  • 3.6 kg

What's included :

What's in the box :
  • HP OfficeJet 200 Mobile Printer
  • HP 62 Tricolor Ink Cartridge (~165 pages), HP 62 Black Ink Cartridge (~200 pages), SW CD, Setup Poster, Power Cord

Cable included :
  • Yes, 1 USB (AP)
  • No, please purchase USB cable separately (EMEA, US)

Warranty :
  • 1 Year Limited Warranty (Return to HP/Dealer - Unit Exchange