V244h 23.8-inch Monitor (W1Y58AA)

Get plenty of room to multi-task across your documents and e-mail and leave multiple windows open side by side with the HP V244h 23.8-inch Monitor, an extra-large display that’s available at an unbelievably low price point.

Business-class presentation features

Enjoy crisp, clear views of all of your content with 1920 x 1080 resolution, 16:9 aspect ratio, 6M:1 dynamic contrast ratio, and 7 ms response time.

Create an efficient, smart setup

Attach your HP Desktop Mini, HP Chromebox, or select HP Thin Client directly behind the display for an integrated, affordable workspace that’s perfect for small spaces. Or, use the integrated VESA mount to place the display on a wall or stand.

Easy connectivity

Get legacy compatibility with a VGA connector, or use DVI or HDMI to connect to your newer technology.

Featuring

Designed with the environment in mind

  • Reduce power consumption and help lower your costs with an intelligent, energy-efficient design that is ENERGY STAR® certified and EPEAT® Silver registered. The display also has mercury-free display backlights and arsenic-free display glass.

Work comfortably

  • Customize your display’s position with adjustable tilt settings and wide 178-degree viewing angles.

World-class support

  • Rest assured that your IT investment is supported by a three-year standard limited warranty. To extend your protection, select an optional HP Care service.



Manufacturer Part Number
W1Y58AA#ABA
EAN/UPC
0889899250853,889899250853
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display specifications
Display size (diagonal): 60.45 cm (23.8")
Panel active area: 20.74 x 11.67 in
Aspect ratio: 16:9
Native resolution: FHD (1920 x 1080 @ 60 Hz)
Resolutions supported:
1920 X 1080
1680 X 1050
1600 X 900
1440 X 900
1280 X 1024
1280 x 800
1280 X 720
1024 X 768
800 X 600
720 X 400
640 X 480
Pixel pitch: 0.2745 mm
Brightness: 250 cd/m²
Contrast ratio: 3000:1 static
6000000:1 dynamic
View angle: 178° horizontal
178° vertical
Response time: 7 ms gray to gray
Tilt and swivel angle: Tilt: -4 to +22°
Display features:
Anti-glare
Language selection
LED Backlights
On-screen controls
Plug and Play
User programmable
Physical security: Security lock-ready (lock is sold separately)

Connectivity:
Input connector:
1 VGA
1 DVI-D (with HDCP support)
1 HDMI (with HDCP support)

Dimensions and weight:
Weight: 8.27 lb (3.75 kg)
(With stand)
Product dimensions without stand (W x D x H): 21.75 x 2.23 x 13.16 in (55.24 x 5.66 x 33.42 cm)
(Without stand)
Product dimensions with stand (W x D x H): 21.75 x 9.13 x 16.02 in (55.24 x 23.19 x 40.68 cm)

Power and operating requirements:
Power:
Input voltage: 100 to 240 VAC
Power consumption:
32 W (maximum)
23 W (typical)
0.5 W (standby)
Operating temperature range: 32 to 104°F
(0 to 40°C)
Operating humidity range: 10 to 90% RH
Environmental: A
rsenic-free display glass
Mercury-free display backlights

Certification and compliance:
Certifications and compliances:
CE
CB
KC/KCC
ICE
TUV-S
ISO 9241-307
CSA
PSB
CCC
CECP
SEPA
TCO Certified
VCCI
FCC
BSMI
Vietnam MEPS
Australian-New Zealand MEPS
WEEE
China Energy Label (CEL) Grade 1
SmartWay - NA only
Microsoft WHQL Certification Vista/Win 7/Win 8/Win 8.1/Win10

What's included:
Warranty: Protected by HP, including a 3-year standard limited warranty. Optional HP Care Pack Services are extended service contracts that extend your protection beyond the standard warranties. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply.
What's in the box:
Monitor
AC power cord
VGA cable
CD (includes User Guide, warranty, drivers)
Quick Setup Poster
Cable management clip