GV-PoE0410-E 4-port Gigabit 802.3at PoE Switch

The GV-POE0410-E is a 4-port PoE Switch with 4 PoE+ 10/100/1000BaseT(X) port and 1 Gigabit SFP. The switch supports IEEE 802.3at Power over Ethernet standard with up to 30 W per port and maximum 130 W power consumption per system. No special network cable is required for connecting your powered devices (PD), such as IP cameras. The GV-POE0410-E is featured with a redundant power supply for automatic power backup and supports alarms alerting for power and link failure. The switch is designed for small network environment to strengthen its network connection and efficiency.

Manufacturer Part Number
140-POE0410-E00
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Ethernet

  • Layer Supported: L2
Ports
  • Number of Ports : 5 ports, including:
  • 4 PoE 10/100/1000 BaseT(X) RJ 45 port
  • 1 Gigabit SFP
Performance
  • MAC Address : 2 K
  • Buffer Memory : 1 Mbit
  • Jumbo Frames: 9 KB
  • Transmission Method : Store and Forward
  • Transmission Media : 10/100BaseT(X) Cat. 5 UTP/STP
  • 1000BaseT Cat. 5e, 6 UTP/STP
  • Filtering/Forwarding Rates : 10 Mbps port - 14,880 pps
  • 100 Mbps port - 148,800 pps
  • 1000 Mbps port - 1,488,000 pps
  • Backplane Capacity: 10 Gbps
Mechanical Characteristics
  • LED Indicators : Per Port, SFP, Power, Alarm
  • Alarm Control: 6 dip switches
Electrical Characteristics
  • PoE Power :
  • Input : 44 ~ 57 V/DC, 50 ~ 60 Hz
  • Output : IEEE 802.3at Compliant Voltage, Per Port Max. 30 watts
  • (4 Ports at Full 15.4 W / 4 Ports at Full 30 W)
  • Max. Power Consumption : 130 W
  • Alarm Output: 1 relay output, 1A, 24 V/DC
  • Redundant DC Power: Yes
General
  • Dimensions (H x W x D) : 120 x 55 x 108 mm (4.72” x 2.16” x 4.25”)
  • Weight : 0.7 kg (1.54 lb)
  • Operating Temperature : -40°C ~ 70°C (-40°F ~ 158°F)
  • Storage Temperature : -40°C ~ 85°C (-40°F ~ 185°F)
  • Humidity : 0 to 95% RH (non-condensing)
Standards and Regulatory
Standards :
  • IEEE 802.3, IEEE 802.3u, IEEE 802.3ab, IEEE 802.3z
  • IEEE802.3x flow control, back pressure flow control
  • IEEE 802.3af/at
  • IEEE 802.3az Energy Efficient Ethernet (EEE)
Regulatory :
  • CE, FCC Class A
  • IEC61000-4-5 (Surge) Lv.5: Line to Line 4kV, Line to Ground 6kV at DC-In and Line to Ground 6kV at RJ-45 ports