TM-T88V Thermal Printer

Fast, Reliable, Easy To Configure and Supports All The Leading Mobile Operating Systems Including IOS, Android and Windows

Epson's mPOS-friendly TM-T88V is the industry's leading POS thermal printer. It is fast, reliable, easy to configure and supports all the leading mobile operating systems including iOS, Android and Windows. It features fast printing up to 300mm/second, best-in-class reliability, multiple ease-of-use features, dual interfaces and print options that reduce paper usage up to 30%.

Manufacturer Part Number
C31CA85091
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Print Other:Printing Technology:Thermal line printing

Print Speed:Max. 11.8"/sec (300mm) graphics and text; 2.4"/sec for ladder and 2D barcodes

Print Fonts:

Print Fonts:Font A (default): 12 x 24; Font B: 9 x 17 (including 2-dot horizontal spacing)

Column Capacity:80mm: 42/56 columns; 58mm model: 30/40 columns

Character Size:

  • Font A: 1.41 x 3.39
  • Font B: 0.99 x 2.40 (W x H mm)

Fonts:

  • Font A: (default): 12 x 24;
  • Font B: 9 x 17 (including 2-dot horizontal spacing)

Character Set:
95 Alphanumeric, 18 International, 128 x 43 Graphic(including user-defined page) Traditional/Simple Chinese, Thai, Japanese, Korean

Barcode :

CODABAR 2D symbols: PDF417, QR-CODE, MaxiCode, Composite Symbology, GS1-128, GS1 DataBar Omnidirectional /Truncated /Limited /Expanded

Media Handling:

Thickness :

55 – 80 ìm

Media Dimensions:

  • 80mm: 79.5 ± 0.5 (W) x 83mm diameter (3.13" ± 0.02” x 3.27")
  • 58mm: 57.5 ± 0.5 (W) x 83mm diameter (2.26" ± 0.02” x 3.27")

Connectivity:

Standard Connectivity:

Built-in USB interface plus another selection: serialRS-232C, parallel IEEE-1284, high-speed USB, poweredUSB, Ethernet 10/100Base-T/TX, 802.11b/g/n (2.4GHz)and 802.11a/n (5GHz) or Bluetooth 2.1 + EDR

Printing from a Mobile Device:

  • WiFi (802.11): iOS, Android™ and Windows® operating systems
  • Bluetooth: iOS, Android and Windows

General:Operating Systems:

  • Microsoft® Windows 7, Vista, XP, 2000
  • Mac OS X® v10.4, v10.5, v10.6 (Power PC/Intel Processor)
  • Linux

Dimensions:
5.71 x 7.68 x 5.83" (145 x 195 x 148mm) (W x D x H)

Weight:
1.6 kg (3.5 lbs)

Safety Approvals:

  • EMI standards: FCC/ICES-003 Class A
  • Safety standards: UL1950/CSA C22.2 No. 950

Case Color:

Epson Dark Gray, Epson Cool White

POS General:Reliability:

  • MTBF: 360,000 hours
  • MCBF: 70,000,000 lines
  • Auto Cutter: 2 million cuts

Data Buffer:

  • Receive: 45 bytes or 4KB, selectable
  • User-defined: 12KB
  • Macro: 2KB
  • NV graphics: 256KB; NV user: 1KB
  • Page mode area: 106K

D.K.D.:2 drivers

NV Bit Image Memory:

NV graphics: 256KB; NV user: 1KB; page mode area: 106K

Options:

Power supply cover, PS-180 AC adapter, one wallhangingbracket, affixing tape and Connect-It interfaces

Power:Power Supply Voltage:

24VDC ± 7%

Power Consumption:

Approx. 1.8A (mean)

Power Source:

24 VDC ± 7%