HG22NE690ZF LED-LCD TV

Built to meet the growing demands of guests, Samsung’s new HE690 premium hospitality displays introduce an all-in-one content and entertainment center with an array of convenient features. Through Samsung’s LYNK REACH 4.0 content management solution, managers can deliver customized content geared to their guests while being able to streamline management of hundreds of in-room displays. Meanwhile, guests gain further benefits such as being provided with low-cost, hassle-free IPTV service, and improved connectivity and compatibility with their personal devices. Having a connected Ethernet Bridge and Bluetooth music player completes the overall offerings of HE690 displays, as they work to evolve standard in-room displays into multi-functional content centers, thereby empowering guests while concurrently helping managers realize improved operational efficiency.

Manufacturer Part Number
HG22NE690ZFXZA
EAN/UPC
0887276169750,887276169750
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Backlight: LED

Screen Size (Inch): 22"
Resolution: 1920 X 1080

Video

Picture Engine: HyperReal
Dynamic Contrast Ratio: Mega Contrast
Micro Dimming: N/A
Active Crystal Color: N/A
Wide Color Enhancer (Plus):
Auto Motion Plus: N/A
Film Mode:

Audio

Dolby Digital Plus:
Virtual Surround:
DTS Codec: DTS Codec
Sound Output (RMS): 6W(L:3W, R:3W)
Speaker Type: 2CH(Down Firing w/Bass Reflex)
Wallmount Sound Mode:
TV SoundConnect: N/A
BT Headset Support: N/A

Smart Interaction

Voice Control: N/A

Convergence

TV to Mobile - Mirroring: N/A
Mobile to TV - Mirroring, DLNA: N/A
Samsung SMART View: N/A

Feature

Sports Mode: : ConnectShare™ (HDD):
All Care Protection: N/A: ConnectShare™ (USB 2.0):
Samsung 3D: N/A: EPG:
Processor: Quad Core: Game Mode:
Accessibility: Voice guide/ Enlarge/ High contrast: OSD Language: English, Spanish, French
Digital Clean View: : Picture-In-Picture:
Auto Channel Search: : BT HID Built-in: N/A
Auto Power Off: : USB HID Support:
BD Wise Plus: N/A: Teletext (TTX): N/A
Caption (Subtitle):

System

Digital Broadcasting: ASTC/Clear QAM
Analog Tuner:
CI (Common Interface): N/A
Data Broadcasting: N/A

Hospitality Feature

Samsung LYNK™SINC Compatibility: : External Clock Dimming Control: N/A
Samsung LYNK™ HMS Compatibility: N/A: Software Clock:
H.Browser Compatibility: : Multi Code Remote Control:
Samsung LYNK™REACH (IP): REACH 4.0: Screwed Battery Cover:
Samsung LYNK™REACH (RF): REACH4.0: Sound bar compatibility:
Samsung LYNK™REACH
Server Compatibility: : Music Mode
(Input : PC/AV/Component/HDMI):
Hospitality Home Menu: : Music Mode BackLight on/off:
Bluetooth Music Player (Mobile → TV): N/A: TTX Clock Update (Analogue): N/A
Hospitality Plug&Play
(Easy Set-up): : USB Cloning:
Auto Source Mode: : Smoovie Compatibility:
Power on Mode: : Soft AP:
Hotel Channel List: : On/Off Timer (Schedule):
Channel Menu Display: : Wake-up Timer (Alarm):
Mixed Channel List
(ATSC, DVB-T/T2/C/S2, Analog): : Samsung LYNK™ DRM:
My Channel: : Pro:Idiom:
Energy Saving Mode(BLU control): : bLAN: N/A
Logo Display with
Time Out Setting (BMP/Movie): : Security Mode:
Welcome Message: : S/W EPG (Solution EPG):
RJ12/IR pass through: : Wake on LAN (WOL):
External Clock Compatibility: N/A: IP Over Coax: N/A
Clock Back Up Supply:

Input & Output

HDMI (Side/Rear): 0/2: Anynet+ (HDMI-CEC):
USB (Side/Rear): 0/1: Pillow Speaker Jack (Side/Rear): N/A
Component In (Y/Pb/Pr)
(Side/Rear): 0/1: Variable Audio Out (Side/Rear): N/A
Composite In (AV) (Side/Rear): 0/1 (Common Use for Component Y): Variable Audio Out Volume Control
(Side/Rear): N/A
Ethernet (LAN) (Side/Rear): 0/1: Video Out (Side/Rear): N/A
Headphone (Side/Rear): N/A: RJ12 (Side/Rear): 0/1
Audio Out (Mini Jack / LR) (Side/Rear): 0/1: RJP (Remote Jackpack) (Side/Rear): 0/1
Digital Audio Out (Optical)
(Side/Rear): 0/1: Headphone ID (Side/Rear): N/A
RF In (Terrestrial / Cable input / Satellite Input): 0/1: Door-Eye Control (Side/Rear): N/A
Ex-Link ( RS-232C ): Common(RJP): Door-Eye Video In (Side/Rear): N/A
CI Slot (Side/Rear): N/A: PC In (D-sub)(Side/Rear): N/A
Scart (Side/Rear): N/A: PC/DVI Audio In (Mini Jack)(Side/Rear): N/A
HDMI A / Return Ch. Support: : Ethernet Bridge (LAN-Out): N/A
Wireless LAN Built-in: N/A

Design

Front Color: Black
Stand Type: Round
Swivel (Left/Right): N/A

Eco

Energy Efficiency Class: N/A
Eco Mark: N/A
Eco Label: N/A
Eco Sensor: N/A

Power

Power Supply (V): AC110-120V 60Hz
Power Consumption (Max) (W): N/A
Power Consumption (Energy Saving Mode) (W): N/A
Power Consumption (Stand-by) (W): N/A
Power Consumption (Typical): N/A

Dimension

Set Size without Stand (WxHxD)(mm): 513.8*315.6*39.9
Set Size with Stand (WxHxD)(mm): 513.8*350.0*123.4
Package Dimension (WxHxD)(mm): N/A

Weight

Set Weight without Stand (kg): N/A
Set Weight with Stand (kg): N/A
Package Weight (kg): N/A

Accessory

Remote Controller Model: TM1240A: Power Cable:
Batteries (for Remote Control): : Quick Install Guide:
Samsung Smart Control (Included): N/A: Data Cable:
Ultra Slim Wall Mount Support: N/A: Stand Mount Kit: N/A
Mini Wall Mount Support: N/A: Security Screws: N/A
Vesa Wall Mount Support: : Angle Adaptor (for Side RF tuner): N/A