Kraken A.M.S. Case For Apple iPhone 7 Plus

The Kraken AMS Series is our most rugged, protective solution for your new iPhone 7 Plus. Designed with 4 layers of drop protection, the Kraken AMS Series will keep your device safe from drops up to 10 feet. Dust and moisture filters ensure that your device remains free of debris, regardless of the situation. The back of the Kraken AMS Series case features a removable aluminum media stand, used to prop the device up while watching videos, or can be replaced with one of over 20 different mounting solutions. Trident proudly offers Green Protective solutions that are comprised of compostable, degradable and recyclable materials.

Manufacturer Part Number
KN-APIP7P-BK000
EAN/UPC
0848891022493,848891022493
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Package Contents

  • Kraken A.M.S. Case
  • Belt clip/holster
Dimensions
  • Depth:0.59 in in
  • Width:3.62 in in
  • Height:6.72 in in
  • Weight:0.27 lb lb