Aegis Case For Apple iPhone 7

Designed with a modern protective exterior, the Aegis case is a perfect blend of style and durability for everyday use. An inner impact resistant lining provides military standard protection from drops up to 6 feet, while the hard polycarbonate shell encases the device offering excellent durability. With an average depth of 0.5 inches, the Aegis series offers serious protection without the added bulk. TPE port covers protect the device from dirt and debris while the raised bezel along the front of the case keeps the screen off of flat surfaces, avoiding unwanted scratches. Trident Case prides itself on offering green protective solutions for your device, as the materials used are degradable, recyclable and compostable.

Manufacturer Part Number
AG-APIPH7-BK000
EAN/UPC
0848891022332,848891022332
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PACKAGE CONTENTS

  • Aegis Case
DIMENSIONS
  • Depth: 0.47 in in
  • Width: 2.93 in in
  • Height: 5.67 in in
  • Weight: 0.11 lb lb
SPEC SHEETS