Samsung LCD TVs Elegantly designed with a unique Touch of ColorÔäó bezel, Samsung LCD TVs display brilliant images with amazing detail and provide a host of connectivity options.
Note:
690 Series
LED
55"
Yes
Mega Contrast
Yes
Yes
Yes
1/2
Dolby Digital Plus
Full Specifications
Series Name
Series Name
690 Series
Display
HD/FHD
FHD
Design
Type
LED
Swivel (Left/Right)
90/90
Video
Screen Size (Diagonal)
55"
Native Resolution
1920 x 1080
Pro:Idiom™
Yes
Dynamic Contrast Ratio
Mega Contrast
Tuners
ATSC/Clear QAM/Analog
Film Mode
Yes
Picture Engine
HyperReal
Features
Apps Platform
Yes
Hotel Logo On-Screen Display
Yes
USB Cloning
Yes
Closed Captioning
Yes
ConnectShare™ (USB 2.0)
Yes
Auto Channel Search
Yes
Hospitality Plug & Play (Easy Set-up)
Yes
Music Mode (Input: PC/AV/Component)
Yes
Music Mode Backlight On/Off
Yes
Multi Code Remote
Yes
Hotel Channel List
Yes
Smart Capable
Yes
HDMI 1.4 A / Return Ch. Support (ARC)
Yes
Anynet+ (HDMI-CEC)
Yes
Auto Power Off
Yes
Game Mode
Yes
Hospitality Features
Samsung LYNK™ REACH
REACH4.0
Samsung LYNK™ REACH 4.0 Server Compatibility
Yes
Power on Mode
Yes
Logo Display with Time Out Setting (BMP/Movie)
Yes
Welcome Message
Yes
Auto Source Mode
Yes
Energy Saving Mode(BLU control)
Yes
Clock Back Up Supply
Yes
Software Clock
Yes
Multi Code Remote Control
Yes
Screwed Remote Battery Cover
Yes
Security Mode
Yes
Smoovie Compatibility
Yes
Sound bar compatibility
Yes
Connectivity
HDMI (Side/Rear)
1/2
Component (Side/Rear)
0/1
Composite In (AV) (Side/Rear)
0/1 (Common Use for Component Y)
Ethernet (Side/Rear)
1/0
USB (Side/Rear)
2/0
Remote Jack Pack (Side/Rear)
0/1
RJ-12/IR Pass Through
Yes
Audio Out (Mini Jack) (Side/Rear)
0/1
Digital Audio Out (Optical) (Side/Rear)
0/1
Audio
Speaker Type
2CH(Down Firing w/Bass Reflex)
Dolby™
Dolby Digital Plus
Sound Output (RMS)
20W(L:10W, R:10W)
Dimensions
Product Size (W x H x D) without Stand - Speaker Side
48.4" x 28.3" x 2.5"
Product Size (W x H x D) without Stand - Wall Mount Side
48.4" x 28.3" x 1.9"
Product Size (W x H x D) with Stand
48.4" x 30.3" x 8.9"
Shipping Size (W x H x D)
57.9" x 32.1" x 5.7"
Weight
Product Weight Without Stand
24.6 lbs.
Product Weight with Stand (lb)
41.0 lbs.
Shipping Weight (lb)
50.7 lbs.
DRM Type
Samsung LYNK™ DRM
Yes
Pro:Idiom™ DRM
Yes
Power
Power Supply
AC110-120V 60Hz