Success Wireless Optical Mouse

The Manhattan Success Wireless Optical Mouse combines modern design with advanced precision and performance. Its full-sized shape and three-button configuration provide direct access to essential commands with minimal wrist movement. A non-slip texture applied to critical surfaces helps provide a secure, comfortable grip. The remarkably small yet powerful USB micro receiver with 2.4GHz technology provides an effective range of up to 10 m (33 ft.) and stores in a special onboard compartment or remains installed for true wireless convenience.

Manufacturer Part Number
179409
EAN/UPC
0766623179409,766623179409
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards and Certifications

  • USB
  • CE
  • FCC
  • RoHS2
  • WEEE
General
  • Receiver (2.4 GHz)
  • RF wireless range: up to 10.0 m (33 ft.)
  • Mouse: optical sensor (A3000); 1000 dpi resolution
  • Controls: right and left mouse with scroll wheel (auto-scroll)
  • Automatic power save / power off mode
  • Material: ABS plastic
  • Compatible with Windows and Mac
Dimensions
  • Mouse: 10 x 6 x 3.5 cm (4 x 2.4 x 1.4 in.); 50 g (1.8 oz.)
  • USB micro receiver: 1.9 x 1.5 x 0.6 cm (0.8 x 0.5 x 0.3 in.)
Environmental
  • Operational temperature: 0°C (32°F) – 45°C (113°F)
  • Storage temperature: -15°C (5°F) – 60°C (140°F)
  • Working humidity: <85%
Package Contents
  • Success Wireless Optical Mouse with USB micro receiver
  • 1 x AA battery
  • Instructions